The A2557KLB is a protected quad driver designed for relay-driving applications, capable of delivering up to 300 mA output current per channel. Each output features independent overcurrent protection and thermal limiting, with a maximum output voltage of 60 V and a sustaining voltage of 40 V. The device includes fault-detection circuitry that identifies open or shorted loads, activating a FAULT output when issues are detected. In addition to its robust performance, the A2557KLB incorporates a low-power Sleep Mode, reducing supply current to below 100 OºA when activated. The device is compatible with TTL and 5 V CMOS inputs, making it versatile for various applications. It is available in a 16-lead SOIC package with internally fused pins, enhancing thermal dissipation. The operating temperature range for this part is from -40 to 125 °C, making it suitable for demanding environments.
Power Switch/Driver 1:1 Bipolar 300mA 16-SOIC
IC PWR DRIVER BIPOLAR 1:1 16SOIC
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | A2557KLB | A2557KLB |
| Product Name | Power Distribution Switches, Load Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Driver Type | Low-side | |
| Number of Outputs | 4; 4 | |
| Output Configuration | Inverting; Noninverting | |
| Output Current | 0.3000 amps |