Infineon Technologies AG Power - Gate Driver ICs - 1ED3145MC12H 1ED3145MC12H

Description
EiceDRIVER™ Compact single-channel isolated gate driver with 6.5 A sinking and 6 A sourcing peak output current in 8-pin LDSO wide body package for IGBTs, MOSFETs and SiC MOSFETs. Summary of Features For up to 2300 V IGBT, Si & SiC switches 2300 V funct. offset volt. capable Galv. isolated coreless transformer Up to 6.5 A typical peak output current 40 ns propagation delay 35 V abs. max. output supply voltage High CMTI > 300 kV/µs Active shutdown, short circuit clamping 3.3 V and 5 V input supply voltage Adjustable UVLO Benefits 8 mm in.-to-out. creepage & clearance 7 ns max part-to-part prop. delay skew CTI 600 package Overtemperature protection IEC 60747-17 (planned), UL 1577 VIORM = 1767 V (peak, reinforced) VISO = 6.84 kV (rms) for 1 second VISO = 5.7 kV (rms) for 1 min Applications DIN rail power supplies Energy Storage Systems EV charging General purpose motor drive - variating frequency and voltage Motor Control Every driver needs a Power supply. That’s why Infineon now also offers the EiceDRIVER™ Power 2EP1xxR family, a full-bridge transformer driver IC housed in a compact TSSOP8 pin package that provides a simple power-supply alternative to generate an asymmetric output voltage to supply isolated gate drivers. Learn more about the transformer driver ICs
Request a Quote Datasheet
Description
EiceDRIVER™ Compact single-channel isolated gate driver with 6.5 A sinking and 6 A sourcing peak output current in 8-pin LDSO wide body package for IGBTs, MOSFETs and SiC MOSFETs. Summary of Features For up to 2300 V IGBT, Si & SiC switches 2300 V funct. offset volt. capable Galv. isolated coreless transformer Up to 6.5 A typical peak output current 40 ns propagation delay 35 V abs. max. output supply voltage High CMTI > 300 kV/µs Active shutdown, short circuit clamping 3.3 V and 5 V input supply voltage Adjustable UVLO Benefits 8 mm in.-to-out. creepage & clearance 7 ns max part-to-part prop. delay skew CTI 600 package Overtemperature protection IEC 60747-17 (planned), UL 1577 VIORM = 1767 V (peak, reinforced) VISO = 6.84 kV (rms) for 1 second VISO = 5.7 kV (rms) for 1 min Applications DIN rail power supplies Energy Storage Systems EV charging General purpose motor drive - variating frequency and voltage Motor Control Every driver needs a Power supply. That’s why Infineon now also offers the EiceDRIVER™ Power 2EP1xxR family, a full-bridge transformer driver IC housed in a compact TSSOP8 pin package that provides a simple power-supply alternative to generate an asymmetric output voltage to supply isolated gate drivers. Learn more about the transformer driver ICs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Gate Driver ICs - 1ED3145MC12H - 1ED3145MC12H - Infineon Technologies AG
Neubiberg, Germany
Power - Gate Driver ICs - 1ED3145MC12H
1ED3145MC12H
Power - Gate Driver ICs - 1ED3145MC12H 1ED3145MC12H
EiceDRIVER™ Compact single-channel isolated gate driver with 6.5 A sinking and 6 A sourcing peak output current in 8-pin LDSO wide body package for IGBTs, MOSFETs and SiC MOSFETs. Summary of Features For up to 2300 V IGBT, Si & SiC switches 2300 V funct. offset volt. capable Galv. isolated coreless transformer Up to 6.5 A typical peak output current 40 ns propagation delay 35 V abs. max. output supply voltage High CMTI > 300 kV/µs Active shutdown, short circuit clamping 3.3 V and 5 V input supply voltage Adjustable UVLO Benefits 8 mm in.-to-out. creepage & clearance 7 ns max part-to-part prop. delay skew CTI 600 package Overtemperature protection IEC 60747-17 (planned), UL 1577 VIORM = 1767 V (peak, reinforced) VISO = 6.84 kV (rms) for 1 second VISO = 5.7 kV (rms) for 1 min Applications DIN rail power supplies Energy Storage Systems EV charging General purpose motor drive - variating frequency and voltage Motor Control Every driver needs a Power supply. That’s why Infineon now also offers the EiceDRIVER™ Power 2EP1xxR family, a full-bridge transformer driver IC housed in a compact TSSOP8 pin package that provides a simple power-supply alternative to generate an asymmetric output voltage to supply isolated gate drivers. Learn more about the transformer driver ICs

EiceDRIVER™ Compact single-channel isolated gate driver with 6.5 A sinking and 6 A sourcing peak output current in 8-pin LDSO wide body package for IGBTs, MOSFETs and SiC MOSFETs.


Summary of Features

  • For up to 2300 V IGBT, Si & SiC switches
  • 2300 V funct. offset volt. capable
  • Galv. isolated coreless transformer
  • Up to 6.5 A typical peak output current
  • 40 ns propagation delay
  • 35 V abs. max. output supply voltage
  • High CMTI > 300 kV/µs
  • Active shutdown, short circuit clamping
  • 3.3 V and 5 V input supply voltage
  • Adjustable UVLO

Benefits

  • 8 mm in.-to-out. creepage & clearance
  • 7 ns max part-to-part prop. delay skew
  • CTI 600 package
  • Overtemperature protection
  • IEC 60747-17 (planned), UL 1577
  • VIORM = 1767 V (peak, reinforced)
  • VISO = 6.84 kV (rms) for 1 second
  • VISO = 5.7 kV (rms) for 1 min

Applications

  • DIN rail power supplies
  • Energy Storage Systems
  • EV charging
  • General purpose motor drive - variating frequency and voltage
  • Motor Control

Every driver needs a Power supply. That’s why Infineon now also offers the EiceDRIVER™ Power 2EP1xxR family, a full-bridge transformer driver IC housed in a compact TSSOP8 pin package that provides a simple power-supply alternative to generate an asymmetric output voltage to supply isolated gate drivers.

Learn more about the transformer driver ICs

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number 1ED3145MC12H
Product Name Power - Gate Driver ICs - 1ED3145MC12H
Driver Type High-side
Output Current 6 amps
Supply Voltage 3 to 15 volts
Propagation Delay 40 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Gate Driver ICs - Transformer Driver ICs - 2EP110R - 2EP110R - Infineon Technologies AG
Specs
Package Type PG-TSSOP-8
Production Status active and preferred
Packing Method Tape Reel
View Details
Gate Drivers - 448-2ED2183S06FXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 2.5 amps
View Details
5 suppliers
Gate Driver IC - 906-1EDI20H12AHXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Number of Outputs 1; 1
Supply Voltage 3.1 to 17 volts
Rise Time 10 ns
View Details
4 suppliers
Gate Drivers - 448-1EDN7116UXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side
Packing Method Tape Reel
View Details
2 suppliers