Infineon Technologies AG Gate Driver ICs 2ED300C17-ST

Description
1700 V dual channel IGBT Gate Driver board EiceDRIVER™ Safe - Dual channel IGBT gate driver board for Infineon IGBT modules up to 1700 V with reinforced isolation. Summary of Features High peak output current of 30 A Integrated DC-DC SMPS Outstanding protection features 5kV isolations test performed as 100% test High electromagnetic compatibility Half-bridge and direct mode Soft shut down in fault conditions Temperature range -40°C/85°C Benefits Robust design Reinforced isolation according to EN 50178/IEC 61800-5-1 Reliable operation, also in harsh environments Patented paralleling of modules Easy assembly with Evaluation Board 2ED300E17-SFO Applications Photovoltaic Power conversion Traction Wind Designers who used this product also designed with FF450R17IE4 | IGBT modules FF600R12ME4_B72 | IGBT modules FF450R17IE4 | IGBT modules FF600R12ME4_B72 | IGBT modules FF450R17IE4 | IGBT modules FF600R12ME4_B72 | IGBT modules
Request a Quote
Description
1700 V dual channel IGBT Gate Driver board EiceDRIVER™ Safe - Dual channel IGBT gate driver board for Infineon IGBT modules up to 1700 V with reinforced isolation. Summary of Features High peak output current of 30 A Integrated DC-DC SMPS Outstanding protection features 5kV isolations test performed as 100% test High electromagnetic compatibility Half-bridge and direct mode Soft shut down in fault conditions Temperature range -40°C/85°C Benefits Robust design Reinforced isolation according to EN 50178/IEC 61800-5-1 Reliable operation, also in harsh environments Patented paralleling of modules Easy assembly with Evaluation Board 2ED300E17-SFO Applications Photovoltaic Power conversion Traction Wind Designers who used this product also designed with FF450R17IE4 | IGBT modules FF600R12ME4_B72 | IGBT modules FF450R17IE4 | IGBT modules FF600R12ME4_B72 | IGBT modules FF450R17IE4 | IGBT modules FF600R12ME4_B72 | IGBT modules
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2ED300C17-ST is a dual-channel high-voltage IGBT gate driver board with reinforced isolation, designed for use with Infineon IGBT modules up to 1700 V in demanding applications such as railway traction and wind turbines. It features a peak gate output current of ±30 A, integrated DC-DC SMPS with 8 W total output power, desaturation protection, undervoltage lockout, and an open-drain fault output. The operating temperature range is -40 °C to 85 °C. The board complies with VDE0110 and VDE0160/EN50178 for creepage and clearance distances under pollution degree 3 and overvoltage class III. All internal transformer materials meet UL94V-2 requirements.

Datasheet Summary
Powered by GS/AI

2ED300C17-ST is a dual-channel high-voltage IGBT gate driver board with reinforced isolation, designed for use with Infineon IGBT modules up to 1700 V in demanding applications such as railway traction and wind turbines. It features a peak gate output current of ±30 A, integrated DC-DC SMPS with 8 W total output power, desaturation protection, undervoltage lockout, and an open-drain fault output. The operating temperature range is -40 °C to 85 °C. The board complies with VDE0110 and VDE0160/EN50178 for creepage and clearance distances under pollution degree 3 and overvoltage class III. All internal transformer materials meet UL94V-2 requirements.

Suppliers

Company
Product
Description
Supplier Links
Gate Driver ICs - 2ED300C17-ST - Infineon Technologies AG
Neubiberg, Germany
Gate Driver ICs
2ED300C17-ST
Gate Driver ICs 2ED300C17-ST
1700 V dual channel IGBT Gate Driver board EiceDRIVER™ Safe - Dual channel IGBT gate driver board for Infineon IGBT modules up to 1700 V with reinforced isolation. Summary of Features High peak output current of 30 A Integrated DC-DC SMPS Outstanding protection features 5kV isolations test performed as 100% test High electromagnetic compatibility Half-bridge and direct mode Soft shut down in fault conditions Temperature range -40°C/85°C Benefits Robust design Reinforced isolation according to EN 50178/IEC 61800-5-1 Reliable operation, also in harsh environments Patented paralleling of modules Easy assembly with Evaluation Board 2ED300E17-SFO Applications Photovoltaic Power conversion Traction Wind Designers who used this product also designed with FF450R17IE4 | IGBT modules FF600R12ME4_B72 | IGBT modules FF450R17IE4 | IGBT modules FF600R12ME4_B72 | IGBT modules FF450R17IE4 | IGBT modules FF600R12ME4_B72 | IGBT modules

1700 V dual channel IGBT Gate Driver board

EiceDRIVER™ Safe - Dual channel IGBT gate driver board for Infineon IGBT modules up to 1700 V with reinforced isolation.


Summary of Features

  • High peak output current of 30 A
  • Integrated DC-DC SMPS
  • Outstanding protection features
  • 5kV isolations test performed as 100% test
  • High electromagnetic compatibility
  • Half-bridge and direct mode
  • Soft shut down in fault conditions
  • Temperature range -40°C/85°C

Benefits

  • Robust design
  • Reinforced isolation according to EN 50178/IEC 61800-5-1
  • Reliable operation, also in harsh environments
  • Patented paralleling of modules
  • Easy assembly with Evaluation Board 2ED300E17-SFO

Applications

  • Photovoltaic
  • Power conversion
  • Traction
  • Wind

Designers who used this product also designed with


  • FF450R17IE4 |
    IGBT modules
  • FF600R12ME4_B72 |
    IGBT modules
  • FF450R17IE4 |
    IGBT modules
  • FF600R12ME4_B72 |
    IGBT modules
  • FF450R17IE4 |
    IGBT modules
  • FF600R12ME4_B72 |
    IGBT modules
Supplier's Site Datasheet
30A Gate Driver IC - 906-2ED300C17-ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30A Gate Driver IC
906-2ED300C17-ST
30A Gate Driver IC 906-2ED300C17-ST
Gate Drivers 30A 2-OUT Half Brdg Non-Inv Product overview: 2ED300C17-ST from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 30A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-2ED300C17-ST can be used for catalog matching and distributor lookup.

Gate Drivers 30A 2-OUT Half Brdg Non-Inv Product overview: 2ED300C17-ST from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 30A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-2ED300C17-ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Gate Drivers
2ED300C17-ST
Gate Drivers 2ED300C17-ST
Gate Drivers 30A 2-OUT Half Brdg Non-Inv

Gate Drivers 30A 2-OUT Half Brdg Non-Inv

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 2ED300C17-ST 906-2ED300C17-ST 2ED300C17-ST
Product Name Gate Driver ICs 30A Gate Driver IC Gate Drivers
Driver Type Dual Gate Driver
Output Current 30 amps
Package Type AG-EICE Tray
Production Status active
Unlock Full Specs
to access all available technical data

Similar Products

Power - Gate Driver ICs - 2ED2748S01G - 2ED2748S01G - Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Current 4 amps
Supply Voltage 7 to 18 volts
View Details
Gate Driver ICs - 1ED3120MC12H - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 5.5 amps
Supply Voltage 3.1 to 17 volts
View Details
Gate Driver IC - 906-1EDI60H12AHXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Number of Outputs 1; 1
Supply Voltage 3.1 to 17 volts
Rise Time 10 ns
View Details
4 suppliers
Gate Driver IC - 730-6ED003L02F2XUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver; Half-Bridge
Number of Outputs 6
Output Configuration Inverting; Inverting
View Details
6 suppliers