Infineon Technologies AG Gate Driver ICs 2ED020I12-FI

Description
1200 V half-bridge gate driver IC with galvanic isolation, comparator and OPAMP EiceDRIVER™ 1200 V half-bridge Gate Driver IC for IGBT, MOSFET and SiC MOSFET with typical 1.5 A source and 2.5 A sink currents in PG-DSO-18 package. Summary of Features 1200 V coreless transformer isolated Driver ICs Rail-to-rail outputs Protection function Floating high side driver Undervoltage lockout for both channels 3.3 V and 5 V TTL compatible inputs Benefits Space saving package Improved energy efficiency Applications Commercial, construction and agricultural vehicles (CAV) Commercial HVAC General purpose motor drive - variating frequency and voltage LED strips and signage Smart induction cooktop – precise and efficient heating control Every driver needs a Power supply. That’s why Infineon now also offers the EiceDRIVER™ Power 2EP1xxR family, a full-bridge transformer driver IC housed in a compact TSSOP8 pin package that provides a simple power-supply alternative to generate an asymmetric output voltage to supply isolated gate drivers. Learn more about the transformer driver ICs Designers who used this product also designed with IRF7749L1 | N-Channel Power MOSFET IRLML2803 | N-Channel Power MOSFET BSS138N | Small signal/small power MOSFET IPA95R450P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IRF7749L1 | N-Channel Power MOSFET IRLML2803 | N-Channel Power MOSFET BSS138N | Small signal/small power MOSFET IPA95R450P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IRF7749L1 | N-Channel Power MOSFET IRLML2803 | N-Channel Power MOSFET BSS138N | Small signal/small power MOSFET IPA95R450P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
Request a Quote Datasheet
Description
1200 V half-bridge gate driver IC with galvanic isolation, comparator and OPAMP EiceDRIVER™ 1200 V half-bridge Gate Driver IC for IGBT, MOSFET and SiC MOSFET with typical 1.5 A source and 2.5 A sink currents in PG-DSO-18 package. Summary of Features 1200 V coreless transformer isolated Driver ICs Rail-to-rail outputs Protection function Floating high side driver Undervoltage lockout for both channels 3.3 V and 5 V TTL compatible inputs Benefits Space saving package Improved energy efficiency Applications Commercial, construction and agricultural vehicles (CAV) Commercial HVAC General purpose motor drive - variating frequency and voltage LED strips and signage Smart induction cooktop – precise and efficient heating control Every driver needs a Power supply. That’s why Infineon now also offers the EiceDRIVER™ Power 2EP1xxR family, a full-bridge transformer driver IC housed in a compact TSSOP8 pin package that provides a simple power-supply alternative to generate an asymmetric output voltage to supply isolated gate drivers. Learn more about the transformer driver ICs Designers who used this product also designed with IRF7749L1 | N-Channel Power MOSFET IRLML2803 | N-Channel Power MOSFET BSS138N | Small signal/small power MOSFET IPA95R450P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IRF7749L1 | N-Channel Power MOSFET IRLML2803 | N-Channel Power MOSFET BSS138N | Small signal/small power MOSFET IPA95R450P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IRF7749L1 | N-Channel Power MOSFET IRLML2803 | N-Channel Power MOSFET BSS138N | Small signal/small power MOSFET IPA95R450P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver ICs - 2ED020I12-FI - Infineon Technologies AG
Neubiberg, Germany
Gate Driver ICs
2ED020I12-FI
Gate Driver ICs 2ED020I12-FI
1200 V half-bridge gate driver IC with galvanic isolation, comparator and OPAMP EiceDRIVER™ 1200 V half-bridge Gate Driver IC for IGBT, MOSFET and SiC MOSFET with typical 1.5 A source and 2.5 A sink currents in PG-DSO-18 package. Summary of Features 1200 V coreless transformer isolated Driver ICs Rail-to-rail outputs Protection function Floating high side driver Undervoltage lockout for both channels 3.3 V and 5 V TTL compatible inputs Benefits Space saving package Improved energy efficiency Applications Commercial, construction and agricultural vehicles (CAV) Commercial HVAC General purpose motor drive - variating frequency and voltage LED strips and signage Smart induction cooktop – precise and efficient heating control Every driver needs a Power supply. That’s why Infineon now also offers the EiceDRIVER™ Power 2EP1xxR family, a full-bridge transformer driver IC housed in a compact TSSOP8 pin package that provides a simple power-supply alternative to generate an asymmetric output voltage to supply isolated gate drivers. Learn more about the transformer driver ICs Designers who used this product also designed with IRF7749L1 | N-Channel Power MOSFET IRLML2803 | N-Channel Power MOSFET BSS138N | Small signal/small power MOSFET IPA95R450P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IRF7749L1 | N-Channel Power MOSFET IRLML2803 | N-Channel Power MOSFET BSS138N | Small signal/small power MOSFET IPA95R450P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IRF7749L1 | N-Channel Power MOSFET IRLML2803 | N-Channel Power MOSFET BSS138N | Small signal/small power MOSFET IPA95R450P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET

1200 V half-bridge gate driver IC with galvanic isolation, comparator and OPAMP

EiceDRIVER™ 1200 V half-bridge Gate Driver IC for IGBT, MOSFET and SiC MOSFET with typical 1.5 A source and 2.5 A sink currents in PG-DSO-18 package.


Summary of Features

  • 1200 V coreless transformer isolated Driver ICs
  • Rail-to-rail outputs
  • Protection function
  • Floating high side driver
  • Undervoltage lockout for both channels
  • 3.3 V and 5 V TTL compatible inputs

Benefits

  • Space saving package
  • Improved energy efficiency

Applications

  • Commercial, construction and agricultural vehicles (CAV)
  • Commercial HVAC
  • General purpose motor drive - variating frequency and voltage
  • LED strips and signage
  • Smart induction cooktop – precise and efficient heating control

Every driver needs a Power supply. That’s why Infineon now also offers the EiceDRIVER™ Power 2EP1xxR family, a full-bridge transformer driver IC housed in a compact TSSOP8 pin package that provides a simple power-supply alternative to generate an asymmetric output voltage to supply isolated gate drivers.

Learn more about the transformer driver ICs


Designers who used this product also designed with


  • IRF7749L1 |
    N-Channel Power MOSFET
  • IRLML2803 |
    N-Channel Power MOSFET
  • BSS138N |
    Small signal/small power MOSFET
  • IPA95R450P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IRF7749L1 |
    N-Channel Power MOSFET
  • IRLML2803 |
    N-Channel Power MOSFET
  • BSS138N |
    Small signal/small power MOSFET
  • IPA95R450P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IRF7749L1 |
    N-Channel Power MOSFET
  • IRLML2803 |
    N-Channel Power MOSFET
  • BSS138N |
    Small signal/small power MOSFET
  • IPA95R450P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
Supplier's Site Datasheet
Power Supply Chip >> Gate Drive ICs - 2ED020I12-FI - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Gate Drive ICs
2ED020I12-FI
Power Supply Chip >> Gate Drive ICs 2ED020I12-FI
DSO-18 Gate Drive ICs ROHS

DSO-18 Gate Drive ICs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Gate Drivers
2ED020I12-FI
Gate Drivers 2ED020I12-FI
Gate Drivers MOS DVR2A Dual Hi/Lo Sde Half Brdg No-Inv

Gate Drivers MOS DVR2A Dual Hi/Lo Sde Half Brdg No-Inv

Buy Now Datasheet
Igbt Driver, High Side, Soic-18; No. Of Channels Infineon - 22T8392 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Driver, High Side, Soic-18; No. Of Channels Infineon
22T8392
Igbt Driver, High Side, Soic-18; No. Of Channels Infineon 22T8392
IGBT DRIVER, HIGH SIDE, SOIC-18; No. of Channels:2Channels; Driver Configuration:High Side; Power Switch Type:IGBT; No. of Pins:18Pins; IC Case / Package:SOIC; Input Type:Inverting; Source Current:1A; Sink Current:2A; Product Range:-RoHS Compliant: Yes

IGBT DRIVER, HIGH SIDE, SOIC-18; No. of Channels:2Channels; Driver Configuration:High Side; Power Switch Type:IGBT; No. of Pins:18Pins; IC Case / Package:SOIC; Input Type:Inverting; Source Current:1A; Sink Current:2A; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 2ED020I12-FI 2ED020I12-FI 2ED020I12-FI 22T8392
Product Name Gate Driver ICs Power Supply Chip >> Gate Drive ICs Gate Drivers Igbt Driver, High Side, Soic-18; No. Of Channels Infineon
Driver Type Dual Gate Driver High-side
Output Current 1.5 amps
Supply Voltage 14 to 18 volts
Propagation Delay 85 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Gate Driver ICs - 1ED3142MU12F - 1ED3142MU12F - Infineon Technologies AG
Specs
Driver Type High-side
Output Current 6 amps
Supply Voltage 3 to 17 volts
View Details
Gate Driver ICs - 1EDI3021AS - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 20 amps
Supply Voltage 3 to 5.5 volts
View Details
Full Half-Bridge Drivers - 111-4121PBF - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Tube; Tube; Other
View Details
650V Gate Driver IC - 730-2ED21824S06JXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Driver Type Dual Gate Driver; Half-Bridge
Number of Outputs 1; 1 Output
Output Configuration Noninverting; Non-Inverting
View Details
6 suppliers