Skyworks Solutions, Inc. Dual 5KV Gate Driver IC SI8230BD-D-IS3

Description
DGTL ISO 5KV 2CH GATE DVR 14SOIC Product overview: SI8230BD-D-IS3 from Skyworks Solutions, Inc. is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-SI8230BD-D-IS3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DGTL ISO 5KV 2CH GATE DVR 14SOIC Product overview: SI8230BD-D-IS3 from Skyworks Solutions, Inc. is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-SI8230BD-D-IS3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 5KV Gate Driver IC - 906-SI8230BD-D-IS3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 5KV Gate Driver IC
906-SI8230BD-D-IS3
Dual 5KV Gate Driver IC 906-SI8230BD-D-IS3
DGTL ISO 5KV 2CH GATE DVR 14SOIC Product overview: SI8230BD-D-IS3 from Skyworks Solutions, Inc. is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-SI8230BD-D-IS3 can be used for catalog matching and distributor lookup.

DGTL ISO 5KV 2CH GATE DVR 14SOIC Product overview: SI8230BD-D-IS3 from Skyworks Solutions, Inc. is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-SI8230BD-D-IS3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Driver IC - SI8230BD-D-IS3 - Richardson RFPD
Downers Grove, IL, United States
Gate Driver IC
SI8230BD-D-IS3
Gate Driver IC SI8230BD-D-IS3
The Si823x isolated driver family combines two independent, isolated drivers into a single package. The Si8230/1/3/4 are high-side/low-side drivers, while the Si8232/5/7/8 are dual drivers. Versions with peak output currents of 0.5 A (Si8230/1/2/7) and 4.0 A (Si8233/4/5/8) are available. All drivers operate with a maximum supply voltage of 24 V. The Si823x drivers utilize Skyworks' proprietary silicon isolation technology, which provides up to 5 kVRMS withstand voltage per UL1577 and fast 45 ns propagation times. Driver outputs can be grounded to the same or separate grounds or connected to a positive or negative voltage. The TTL level compatible inputs with >400 mV hysteresis are available in individual control input (Si8230/2/3/5/7/8) or PWM input (Si8231/4) configurations. High integration, low propagation delay, small installed size, flexibility, and cost-effectiveness make the Si823x family ideal for a wide range of isolated MOSFET/IGBT gate drive applications Automotive Grade is available for certain part numbers. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications. Features Two completely isolated drivers in onepackage. Up to 5 kVRMS input-to-output isolation. Up to 1500 VDC peak driver-to-driver differential voltage HS/LS and dual driver versions Up to 8 MHz switching frequency 0.5 A peak output (Si8230/1/2/7) 4.0 A peak output (Si8233/4/5/8) High electromagnetic immunity RoHS-compliant packages: SOIC-14/16 wide body. SOIC-16 narrow body. LGA-14. QFN-14 (pin to pin compatible with LGA-14 packages) AEC-Q100 qualification Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support Applications Power delivery systems Motor control systems Isolated dc-dc power supplies Lighting control systems Plasma displays Solar and industrial inverters On-board chargers Battery management systems Charging stations Traction inverters Hybrid Electric Vehicles Battery Electric Vehicles

The Si823x isolated driver family combines two independent, isolated drivers into a single package. The Si8230/1/3/4 are high-side/low-side drivers, while the Si8232/5/7/8 are dual drivers. Versions with peak output currents of 0.5 A (Si8230/1/2/7) and 4.0 A (Si8233/4/5/8) are available. All drivers operate with a maximum supply voltage of 24 V.

The Si823x drivers utilize Skyworks' proprietary silicon isolation technology, which provides up to 5 kVRMS withstand voltage per UL1577 and fast 45 ns propagation times. Driver outputs can be grounded to the same or separate grounds or connected to a positive or negative voltage. The TTL level compatible inputs with >400 mV hysteresis are available in individual control input (Si8230/2/3/5/7/8) or PWM input (Si8231/4) configurations. High integration, low propagation delay, small installed size, flexibility, and cost-effectiveness make the Si823x family ideal for a wide range of isolated MOSFET/IGBT gate drive applications

Automotive Grade is available for certain part numbers. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications.

Features

  • Two completely isolated drivers in onepackage. Up to 5 kVRMS input-to-output isolation. Up to 1500 VDC peak driver-to-driver differential voltage
  • HS/LS and dual driver versions
  • Up to 8 MHz switching frequency
  • 0.5 A peak output (Si8230/1/2/7)
  • 4.0 A peak output (Si8233/4/5/8)
  • High electromagnetic immunity
  • RoHS-compliant packages: SOIC-14/16 wide body. SOIC-16 narrow body. LGA-14. QFN-14 (pin to pin compatible with LGA-14 packages)
  • AEC-Q100 qualification
  • Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support

Applications

  • Power delivery systems
  • Motor control systems
  • Isolated dc-dc power supplies
  • Lighting control systems
  • Plasma displays
  • Solar and industrial inverters
  • On-board chargers
  • Battery management systems
  • Charging stations
  • Traction inverters
  • Hybrid Electric Vehicles
  • Battery Electric Vehicles
Supplier's Site Datasheet
Futian, China
Isolators - Isolators - Gate Drivers
SI8230BD-D-IS3
Isolators - Isolators - Gate Drivers SI8230BD-D-IS3
DGTL ISO 5KV 2CH GATE DVR 14SOIC

DGTL ISO 5KV 2CH GATE DVR 14SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 906-SI8230BD-D-IS3 SI8230BD-D-IS3 SI8230BD-D-IS3
Product Name Dual 5KV Gate Driver IC Gate Driver IC Isolators - Isolators - Gate Drivers
Number of Outputs 2; 2 Output
Supply Voltage 6.5 to 24 volts
Rise Time 20 ns
Fall Time 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6810SLWTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
Clock Buffers, Drivers - SI5330A-B00200-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 710000 kHz
View Details
Clock Buffers, Drivers - CDC318ADLR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3.13 to 3.46 volts
Switching Frequency 100000 kHz
View Details