Infineon Technologies AG Power Management - Specialized IRPS5401MTRPBF

Description
Power Management - Communications, Storage, Embedded Computing & High Density Multi-Rail Systems PMIC 56-QFN (7x7)
Datasheet
Description
Power Management - Communications, Storage, Embedded Computing & High Density Multi-Rail Systems PMIC 56-QFN (7x7)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - IRPS5401MTRPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
IRPS5401MTRPBF
Power Management - Specialized IRPS5401MTRPBF
Power Management - Communications, Storage, Embedded Computing & High Density Multi-Rail Systems PMIC 56-QFN (7x7)

Power Management - Communications, Storage, Embedded Computing & High Density Multi-Rail Systems PMIC 56-QFN (7x7)

Buy Now Datasheet
Power Management Ic, Qfn-56; Supply Voltage Infineon - 93AC7150 - Newark, An Avnet Company
Chicago, IL, United States
Power Management Ic, Qfn-56; Supply Voltage Infineon
93AC7150
Power Management Ic, Qfn-56; Supply Voltage Infineon 93AC7150
POWER MANAGEMENT IC, QFN-56; Supply Voltage:14V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:5; Digital IC Case:QFN; No. of Pins:56Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

POWER MANAGEMENT IC, QFN-56; Supply Voltage:14V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:5; Digital IC Case:QFN; No. of Pins:56Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number IRPS5401MTRPBF 93AC7150
Product Name Power Management - Specialized Power Management Ic, Qfn-56; Supply Voltage Infineon
Type 56-PowerVFQFN
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467622 - RS Components, Ltd.
Specs
Type DO-214AC (SMA)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
PMIC - PMIC - Battery Management - BQ2012SND107TRG4 - 1049551-BQ2012SND107TRG4 - Win Source Electronics
Specs
Output Options Inverting
Type D
Pins 16
View Details
Voltage Reference - TL431IDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1184ARMZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details