Infineon Technologies AG Ic, Current Mode Pwm Ctrl, 21V, Dip8; Input Voltage Infineon ICE2A365

Description
IC, CURRENT MODE PWM CTRL, 21V, DIP8; Input Voltage:21V; Supply Voltage Min:8.5V; Supply Voltage Max:21V; Digital IC Case Style:DIP; No. of Pins:8; Frequency:100kHz; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; RoHS Compliant: Yes
Datasheet
Description
IC, CURRENT MODE PWM CTRL, 21V, DIP8; Input Voltage:21V; Supply Voltage Min:8.5V; Supply Voltage Max:21V; Digital IC Case Style:DIP; No. of Pins:8; Frequency:100kHz; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Current Mode Pwm Ctrl, 21V, Dip8; Input Voltage Infineon - 47W3445 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Current Mode Pwm Ctrl, 21V, Dip8; Input Voltage Infineon
47W3445
Ic, Current Mode Pwm Ctrl, 21V, Dip8; Input Voltage Infineon 47W3445
IC, CURRENT MODE PWM CTRL, 21V, DIP8; Input Voltage:21V; Supply Voltage Min:8.5V; Supply Voltage Max:21V; Digital IC Case Style:DIP; No. of Pins:8; Frequency:100kHz; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; RoHS Compliant: Yes

IC, CURRENT MODE PWM CTRL, 21V, DIP8; Input Voltage:21V; Supply Voltage Min:8.5V; Supply Voltage Max:21V; Digital IC Case Style:DIP; No. of Pins:8; Frequency:100kHz; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 47W3445
Product Name Ic, Current Mode Pwm Ctrl, 21V, Dip8; Input Voltage Infineon
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
Speed Controller/Universal ESC for Sensored BLDC Motor - S17-112503H - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 11 to 25 volts
Continuous Current 3 amps
View Details