The IRLB3036PBF is an N-channel MOSFET designed for high-efficiency power switching applications such as DC motor drives and synchronous rectification in SMPS. It is packaged in a TO-220AB case with a maximum continuous drain current of 195 A limited by the package, and 270 A limited by silicon at 25°C. The device has a typical on-resistance of 1.9 mΩ at 10 V gate-source voltage and 2.2 mΩ at 4.5 V, optimized for logic-level drive. It supports a gate-to-source voltage of ±16 V, has a junction temperature range of -55°C to +175°C, and meets RoHS standards. The single-pulse avalanche energy is rated at 290 mJ. Thermal resistance is 0.40°C/W junction-to-case and 62°C/W junction-to-ambient on a PCB. The part is qualified for the industrial market.
Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:165A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; Power Dissipation:380W; No. of Pins:3Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 27AC6940 |
| Product Name | Channel Type Infineon |
| Package Type | TO-3 |