Infineon Technologies AG Evaluation Boards IRIDIUM9670 TPM2.0 LINUX

Description
Iridium add-on board for Rasberry Pi, for integration into corresponding platform OS (Linux, Win10IoT, etc.) Summary of Features Download SW Stack (GitHub) OPTIGA™ SLB 9670 TPM2.0 Infineon’s Trusted Platform Module TPM SLB 9670 is a fully TCG standard compliant TPM 2.0 with a SPI interface. Compliant to TCG (Trusted Computing Group) TPM 2.0 Rev. 1.16 High-end security controller with advanced cryptographic algorithms implemented in hardware Common Criteria (EAL4+) certified Easy integration due to commonly used SPI interface Extended temperature range (-40 to +85°C) for a variety of applications Iridium SLB 9670 TPM2.0 3.3 V or 1.8 V power supply 26-pin Raspberry Pi 1 header, compatible with Raspberry Pi 2 & 3 40-pin header Reset button Power LED Reset input from evaluation board Potential Applications Automation Industrial Lighting Consumer Medical Smart Card and Security
Request a Quote
Description
Iridium add-on board for Rasberry Pi, for integration into corresponding platform OS (Linux, Win10IoT, etc.) Summary of Features Download SW Stack (GitHub) OPTIGA™ SLB 9670 TPM2.0 Infineon’s Trusted Platform Module TPM SLB 9670 is a fully TCG standard compliant TPM 2.0 with a SPI interface. Compliant to TCG (Trusted Computing Group) TPM 2.0 Rev. 1.16 High-end security controller with advanced cryptographic algorithms implemented in hardware Common Criteria (EAL4+) certified Easy integration due to commonly used SPI interface Extended temperature range (-40 to +85°C) for a variety of applications Iridium SLB 9670 TPM2.0 3.3 V or 1.8 V power supply 26-pin Raspberry Pi 1 header, compatible with Raspberry Pi 2 & 3 40-pin header Reset button Power LED Reset input from evaluation board Potential Applications Automation Industrial Lighting Consumer Medical Smart Card and Security
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - IRIDIUM9670 TPM2.0 LINUX - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
IRIDIUM9670 TPM2.0 LINUX
Evaluation Boards IRIDIUM9670 TPM2.0 LINUX
Iridium add-on board for Rasberry Pi, for integration into corresponding platform OS (Linux, Win10IoT, etc.) Summary of Features Download SW Stack (GitHub) OPTIGA™ SLB 9670 TPM2.0 Infineon’s Trusted Platform Module TPM SLB 9670 is a fully TCG standard compliant TPM 2.0 with a SPI interface. Compliant to TCG (Trusted Computing Group) TPM 2.0 Rev. 1.16 High-end security controller with advanced cryptographic algorithms implemented in hardware Common Criteria (EAL4+) certified Easy integration due to commonly used SPI interface Extended temperature range (-40 to +85°C) for a variety of applications Iridium SLB 9670 TPM2.0 3.3 V or 1.8 V power supply 26-pin Raspberry Pi 1 header, compatible with Raspberry Pi 2 & 3 40-pin header Reset button Power LED Reset input from evaluation board Potential Applications Automation Industrial Lighting Consumer Medical Smart Card and Security

Iridium add-on board for Rasberry Pi, for integration into corresponding platform OS (Linux, Win10IoT, etc.)

Summary of Features

Download SW Stack (GitHub)

OPTIGA™ SLB 9670 TPM2.0

Infineon’s Trusted Platform Module TPM SLB 9670 is a fully TCG standard compliant TPM 2.0 with a SPI interface.

  • Compliant to TCG (Trusted Computing Group) TPM 2.0 Rev. 1.16
  • High-end security controller with advanced cryptographic algorithms implemented in hardware
  • Common Criteria (EAL4+) certified
  • Easy integration due to commonly used SPI interface
  • Extended temperature range (-40 to +85°C) for a variety of applications

Iridium SLB 9670 TPM2.0

  • 3.3 V or 1.8 V power supply
  • 26-pin Raspberry Pi 1 header, compatible with Raspberry Pi 2 & 3 40-pin header
  • Reset button
  • Power LED
  • Reset input from evaluation board

Potential Applications

  • Automation
  • Industrial
  • Lighting
  • Consumer
  • Medical
  • Smart Card and Security
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number IRIDIUM9670 TPM2.0 LINUX
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - BGS15AN16BOARDTOBO1-ND - DigiKey
Specs
Supported System Switch (SP5T)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Embedded MCU, DSP Evaluation Boards - 448-CY3270-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
Evaluation Boards - 12 V automotive motor control evaluation board - Infineon Technologies AG
Specs
Category Developement Board
Bus Width 32-Bit
Supported System Automotive fan and pump ; 400 W BLDC motor for 12V application ; radiator fan ; water pump
View Details