Infineon Technologies AG Evaluation Boards CUR SENSOR PROGRAMMER

Description
XENSIV™ - TLI4971, TLE4972 current sensor programmer utilitary board The Infineon CUR SENSOR PROGRAMMER board is a utilitary board specially designed for interfacing TLI4971 and TLE4972 Hall current sensors operating at 3.3V supply levels. This board is compatible with all TLI4971 / TLE4972 three phase evaluation boards and may be used for performing live current level readouts, diagnostic checks (eg. OCD check), EEPROM configuration, calibration. Compatible boards: TLE4972 EVAL STD PCB, link to - based on TLE4972-AE35D5 (TDSO package variant), 191A full scale range. TLE4972 EVAL INLAY, link to- based on TLE4972-AE35D5 (TDSO package variant), 420A full scale range. TLE4972 EVAL LAT BAR, link to - based on TLE4972-AE35S5 (VSON package variant), 540A full scale range. TLE4972 EVAL VER BAR, link to- based on TLE4972-AE35S5 (VSON package variant), 842A full scale range. TLI4971 EVAL 120A, link to - based on TLI4971-A120T5-E0001 (TISON package variant), 120A pre-calibrated device, internal current rail Summary of Features Reinforeced galvanic isolation on USB side for safety precautions Using XMC4700 as target microcontroller and analog-to-digital interface Compatible with the all TLE4972 / TLI4971 three phase boards Implements real-time current level readouts and programming interface Dedicated SW/FW offered when registering evaluation boards @myInfineon Potential Applications Automotive Industrial
Request a Quote
Description
XENSIV™ - TLI4971, TLE4972 current sensor programmer utilitary board The Infineon CUR SENSOR PROGRAMMER board is a utilitary board specially designed for interfacing TLI4971 and TLE4972 Hall current sensors operating at 3.3V supply levels. This board is compatible with all TLI4971 / TLE4972 three phase evaluation boards and may be used for performing live current level readouts, diagnostic checks (eg. OCD check), EEPROM configuration, calibration. Compatible boards: TLE4972 EVAL STD PCB, link to - based on TLE4972-AE35D5 (TDSO package variant), 191A full scale range. TLE4972 EVAL INLAY, link to- based on TLE4972-AE35D5 (TDSO package variant), 420A full scale range. TLE4972 EVAL LAT BAR, link to - based on TLE4972-AE35S5 (VSON package variant), 540A full scale range. TLE4972 EVAL VER BAR, link to- based on TLE4972-AE35S5 (VSON package variant), 842A full scale range. TLI4971 EVAL 120A, link to - based on TLI4971-A120T5-E0001 (TISON package variant), 120A pre-calibrated device, internal current rail Summary of Features Reinforeced galvanic isolation on USB side for safety precautions Using XMC4700 as target microcontroller and analog-to-digital interface Compatible with the all TLE4972 / TLI4971 three phase boards Implements real-time current level readouts and programming interface Dedicated SW/FW offered when registering evaluation boards @myInfineon Potential Applications Automotive Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - CUR SENSOR PROGRAMMER - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
CUR SENSOR PROGRAMMER
Evaluation Boards CUR SENSOR PROGRAMMER
XENSIV™ - TLI4971, TLE4972 current sensor programmer utilitary board The Infineon CUR SENSOR PROGRAMMER board is a utilitary board specially designed for interfacing TLI4971 and TLE4972 Hall current sensors operating at 3.3V supply levels. This board is compatible with all TLI4971 / TLE4972 three phase evaluation boards and may be used for performing live current level readouts, diagnostic checks (eg. OCD check), EEPROM configuration, calibration. Compatible boards: TLE4972 EVAL STD PCB, link to - based on TLE4972-AE35D5 (TDSO package variant), 191A full scale range. TLE4972 EVAL INLAY, link to- based on TLE4972-AE35D5 (TDSO package variant), 420A full scale range. TLE4972 EVAL LAT BAR, link to - based on TLE4972-AE35S5 (VSON package variant), 540A full scale range. TLE4972 EVAL VER BAR, link to- based on TLE4972-AE35S5 (VSON package variant), 842A full scale range. TLI4971 EVAL 120A, link to - based on TLI4971-A120T5-E0001 (TISON package variant), 120A pre-calibrated device, internal current rail Summary of Features Reinforeced galvanic isolation on USB side for safety precautions Using XMC4700 as target microcontroller and analog-to-digital interface Compatible with the all TLE4972 / TLI4971 three phase boards Implements real-time current level readouts and programming interface Dedicated SW/FW offered when registering evaluation boards @myInfineon Potential Applications Automotive Industrial

XENSIV™ - TLI4971, TLE4972 current sensor programmer utilitary board

The Infineon CUR SENSOR PROGRAMMER board is a utilitary board specially designed for interfacing TLI4971 and TLE4972 Hall current sensors operating at 3.3V supply levels. This board is compatible with all TLI4971 / TLE4972 three phase evaluation boards and may be used for performing live current level readouts, diagnostic checks (eg. OCD check), EEPROM configuration, calibration.

Compatible boards:

  • TLE4972 EVAL STD PCB, link to - based on TLE4972-AE35D5 (TDSO package variant), 191A full scale range.
  • TLE4972 EVAL INLAY, link to- based on TLE4972-AE35D5 (TDSO package variant), 420A full scale range.
  • TLE4972 EVAL LAT BAR, link to - based on TLE4972-AE35S5 (VSON package variant), 540A full scale range.
  • TLE4972 EVAL VER BAR, link to- based on TLE4972-AE35S5 (VSON package variant), 842A full scale range.
  • TLI4971 EVAL 120A, link to - based on TLI4971-A120T5-E0001 (TISON package variant), 120A pre-calibrated device, internal current rail

Summary of Features

  • Reinforeced galvanic isolation on USB side for safety precautions
  • Using XMC4700 as target microcontroller and analog-to-digital interface
  • Compatible with the all TLE4972 / TLI4971 three phase boards
  • Implements real-time current level readouts and programming interface
  • Dedicated SW/FW offered when registering evaluation boards @myInfineon

Potential Applications

  • Automotive
  • Industrial
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number CUR SENSOR PROGRAMMER
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BTS70012-1ESP DAUGHBD - Infineon Technologies AG
Specs
Category Developement Board
View Details
Evaluation Boards - BTS5200-ENA DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Sensor Evaluation Boards - 448-CY8CKIT4700SPLUSTOBO1-ND - DigiKey
Specs
Supported System Microcontroller
Manufacturer INFINEON TECHNOLOGIES; Other
Ports SPI; USB
View Details
Evaluation Boards - CY3677 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Communication ; Infotainment
View Details
3 suppliers