IGBT, SINGLE, 1.6V, 76A, TO-247AD; Continuous Collector Current:76A; Collector Emitter Saturation Voltage:1.6V; Power Dissipation:268W; Operating Temperature Max:175°C; IGBT Termination:Solder; Collector Emitter Voltage Max:600V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 43X7263 |
| Product Name | Igbt, Single, 1.6V, 76A, To-247Ad; Continuous Collector Current Infineon |
| PD | 268000 milliwatts |