Infineon Technologies AG 300V 70A 160W IGBT Transistor IRGP4065D

Description
IGBT 300V 70A 160W TO247AC Product overview: IRGP4065D from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 70A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 300V, 70A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP4065D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 300V 70A 160W TO247AC Product overview: IRGP4065D from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 70A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 300V, 70A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP4065D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V 70A 160W IGBT Transistor
279-IRGP4065D
300V 70A 160W IGBT Transistor 279-IRGP4065D
IGBT 300V 70A 160W TO247AC Product overview: IRGP4065D from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 70A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 300V, 70A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP4065D can be used for catalog matching and distributor lookup.

IGBT 300V 70A 160W TO247AC Product overview: IRGP4065D from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 70A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 300V, 70A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP4065D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRGP4065D - 205449-IRGP4065D - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGP4065D
205449-IRGP4065D
IGBTs - Single - IRGP4065D 205449-IRGP4065D
Manufacturer: Infineon Technologies Win Source Part Number: 205449-IRGP4065D Packaging: Bulk Mounting: Through Hole IGBT Type: Trench Input Type: Standard Gate Charge: 62nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-247AC Maximum Current Collector: 70A VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Maximum Power Dissipation: 160W Collector-emitter saturation voltage(Max): 2.1V @ 15V, 70A Turn-on and Turn-off delay time: 30ns/170ns Testing Conditions: 180V, 25A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 205449-IRGP4065D
Packaging: Bulk
Mounting: Through Hole
IGBT Type: Trench
Input Type: Standard
Gate Charge: 62nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-247AC
Maximum Current Collector: 70A
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Maximum Power Dissipation: 160W
Collector-emitter saturation voltage(Max): 2.1V @ 15V, 70A
Turn-on and Turn-off delay time: 30ns/170ns
Testing Conditions: 180V, 25A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRGP4065D 205449-IRGP4065D
Product Name 300V 70A 160W IGBT Transistor IGBTs - Single - IRGP4065D
PD 160000 milliwatts 160000 milliwatts
Unlock Full Specs
to access all available technical data