IGBT Trench 600V 96A 330W Through Hole TO-247AD
IGBT 600V 96A 330W TO247AD Product overview: IRGP4063D-EPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 96A, 330W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 96A, 330W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP4063D-EPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 921519-IRGP4063D-EPB
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT Trench 600 V 96 A 330 W Through Hole TO-247AD
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: IRGP4063D
Categories: Discrete Semiconductor Products
Case / Package: TO-247AD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
IGBT 600V 96A 330W TO247AD
IGBT W/ULTRAFAST SOFT RECOVERY D
IGBT 600V 96A 330W TO247AD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IRGP4063D-EPBF-ND | 279-IRGP4063D-EPBF | 921519-IRGP4063D-EPBF | IRGP4063D-EPBF | IRGP4063D-EPBF |
| Product Name | Single IGBTs | 600V 96A 330W IGBT Transistor | IGBTs - Single - IRGP4063D-EPBF | Discrete Semiconductor Products - Transistors - IGBTs | Single IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |