The IRGP4062DPBF is an insulated gate bipolar transistor with an ultrafast soft recovery diode, designed for high-efficiency switching applications. It is packaged in a TO-247AC case and rated for a collector-to-emitter
IGBT Single Transistor, 48 A, 1.65 V, 250 W, 600 V, TO-247, 3 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 25M9866 |
| Product Name | Igbt Single Transistor, 48 A, 1.65 V, 250 W, 600 V, To-247, 3 Rohs Compliant Infineon |
| Package Type | TO-3; TO-247 |