Manufacturer: Infineon Technologies
Win Source Part Number: 205448-IRGP4055D
Packaging: Bulk
Mounting: Through Hole
Reverse Recovery Time (trr): 27ns
IGBT Type: Trench
Input Type: Standard
Gate Charge: 132nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-247AC
Maximum Current Collector: 110A
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Maximum Power Dissipation: 255W
Collector-emitter saturation voltage(Max): 2.1V @ 15V, 110A
Turn-on and Turn-off delay time: 44ns/245ns
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IGBT 300V 110A 255W TO247AC Product overview: IRGP4055D from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 110A, 255W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 300V, 110A, 255W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP4055D can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 205448-IRGP4055D | 279-IRGP4055D |
| Product Name | IGBTs - Single - IRGP4055D | 300V 110A 255W IGBT Transistor |
| VCE(on) | 2.1 volts |