Infineon Technologies AG 600V 60A 304W IGBT Transistor IRGP30B60KD-E

Description
IGBT 600V 60A 304W TO247AD Product overview: IRGP30B60KD-E from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A, 304W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A, 304W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP30B60KD-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 60A 304W TO247AD Product overview: IRGP30B60KD-E from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A, 304W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A, 304W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP30B60KD-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 60A 304W IGBT Transistor
279-IRGP30B60KD-E
600V 60A 304W IGBT Transistor 279-IRGP30B60KD-E
IGBT 600V 60A 304W TO247AD Product overview: IRGP30B60KD-E from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A, 304W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A, 304W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP30B60KD-E can be used for catalog matching and distributor lookup.

IGBT 600V 60A 304W TO247AD Product overview: IRGP30B60KD-E from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A, 304W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A, 304W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP30B60KD-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRGP30B60KD-E - 069672-IRGP30B60KD-E - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGP30B60KD-E
069672-IRGP30B60KD-E
IGBTs - Single - IRGP30B60KD-E 069672-IRGP30B60KD-E
Manufacturer: Infineon Technologies Win Source Part Number: 069672-IRGP30B60KD-E Packaging: Bulk Mounting: Through Hole Reverse Recovery Time (trr): 125ns IGBT Type: NPT Input Type: Standard Gate Charge: 102nC Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD Maximum Current Collector: 60A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 304W Pulsed Collector Current: 120A Collector-emitter saturation voltage(Max): 2.35V @ 15V, 30A Total Switching Energy(Ets): 350μJ (on), 825μJ (off) Turn-on and Turn-off delay time: 46ns/185ns Testing Conditions: 400V, 30A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069672-IRGP30B60KD-E
Packaging: Bulk
Mounting: Through Hole
Reverse Recovery Time (trr): 125ns
IGBT Type: NPT
Input Type: Standard
Gate Charge: 102nC
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD
Maximum Current Collector: 60A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 304W
Pulsed Collector Current: 120A
Collector-emitter saturation voltage(Max): 2.35V @ 15V, 30A
Total Switching Energy(Ets): 350μJ (on), 825μJ (off)
Turn-on and Turn-off delay time: 46ns/185ns
Testing Conditions: 400V, 30A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRGP30B60KD-E 069672-IRGP30B60KD-E
Product Name 600V 60A 304W IGBT Transistor IGBTs - Single - IRGP30B60KD-E
PD 304000 milliwatts 304000 milliwatts
Unlock Full Specs
to access all available technical data