Manufacturer: Infineon Technologies
Win Source Part Number: 069671-IRGP20B60PDPB
Packaging: Bulk
Mounting: Through Hole
Reverse Recovery Time (trr): 42ns
IGBT Type: NPT
Input Type: Standard
Gate Charge: 68nC
Family Name: IRGP20B60PD
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AC
Maximum Current Collector: 40A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 220W
Pulsed Collector Current: 80A
Collector-emitter saturation voltage(Max): 2.8V @ 15V, 20A
Total Switching Energy(Ets): 95μJ (on), 100μJ (off)
Turn-on and Turn-off delay time: 20ns/115ns
Testing Conditions: 390V, 13A, 10 Ohm, 15V
Alternative Parts (Cross-Reference): FGH30N6S2D_W49009A; STGW20NB60KD; IXGH24N60B;
Introduction Date: July 27, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Power Management, Consumer Electronics, Motor Drive & Control
IGBT 600V 40A 220W TO247AC Product overview: IRGP20B60PDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 220W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 220W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP20B60PDPBF can be used for catalog matching and distributor lookup.
IGBT NPT 600V 40A 220W Through Hole TO-247AC
IGBT 600V 40A 220W TO247AC
IGBT Single Transistor, 40 A, 2.35 V, 220 W, 600 V, TO-247AC, 3 RoHS Compliant: Yes
IGBT Transistors 600V Warp2 150kHz
IGBT 600V 40A 220W TO247AC
AUTOMOTIVE WARP2 IGBT ULTRAFAST
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 069671-IRGP20B60PDPBF | 279-IRGP20B60PDPBF | IRGP20B60PDPBF-ND | IRGP20B60PDPBF | 38K2887 | IRGP20B60PDPBF | IRGP20B60PDPBF |
| Product Name | IGBTs - Single - IRGP20B60PDPBF | 600V 40A 220W IGBT Transistor | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | Igbt Single Transistor, 40 A, 2.35 V, 220 W, 600 V, To-247Ac, 3 Rohs Compliant Infineon | IGBT Transistors | Single IGBTs |
| VCE(on) | 2.8 volts | ||||||
| PD | 220000 milliwatts | ||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |