Infineon Technologies AG 600V 40A 220W IGBT Transistor IRGP20B60PD

Description
IGBT 600V 40A 220W TO247AC Product overview: IRGP20B60PD from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 220W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 220W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP20B60PD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 40A 220W TO247AC Product overview: IRGP20B60PD from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 220W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 220W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP20B60PD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 40A 220W IGBT Transistor
279-IRGP20B60PD
600V 40A 220W IGBT Transistor 279-IRGP20B60PD
IGBT 600V 40A 220W TO247AC Product overview: IRGP20B60PD from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 220W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 220W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP20B60PD can be used for catalog matching and distributor lookup.

IGBT 600V 40A 220W TO247AC Product overview: IRGP20B60PD from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 220W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 220W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP20B60PD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRGP20B60PD - 205447-IRGP20B60PD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGP20B60PD
205447-IRGP20B60PD
IGBTs - Single - IRGP20B60PD 205447-IRGP20B60PD
Manufacturer: Infineon Technologies Win Source Part Number: 205447-IRGP20B60PD Packaging: Bulk Mounting: Through Hole Reverse Recovery Time (trr): 42ns IGBT Type: NPT Input Type: Standard Gate Charge: 68nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AC Maximum Current Collector: 40A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 220W Pulsed Collector Current: 80A Collector-emitter saturation voltage(Max): 2.8V @ 15V, 20A Total Switching Energy(Ets): 95μJ (on), 100μJ (off) Turn-on and Turn-off delay time: 20ns/115ns Testing Conditions: 390V, 13A, 10 Ohm, 15V Alternative Parts (Cross-Reference): IXGH24N60B; IRG4PC40U; STGW19NC60H; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Power Management, Consumer Electronics, Motor Drive & Control

Manufacturer: Infineon Technologies
Win Source Part Number: 205447-IRGP20B60PD
Packaging: Bulk
Mounting: Through Hole
Reverse Recovery Time (trr): 42ns
IGBT Type: NPT
Input Type: Standard
Gate Charge: 68nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AC
Maximum Current Collector: 40A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 220W
Pulsed Collector Current: 80A
Collector-emitter saturation voltage(Max): 2.8V @ 15V, 20A
Total Switching Energy(Ets): 95μJ (on), 100μJ (off)
Turn-on and Turn-off delay time: 20ns/115ns
Testing Conditions: 390V, 13A, 10 Ohm, 15V
Alternative Parts (Cross-Reference): IXGH24N60B; IRG4PC40U; STGW19NC60H;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Power Management, Consumer Electronics, Motor Drive & Control

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRGP20B60PD 205447-IRGP20B60PD
Product Name 600V 40A 220W IGBT Transistor IGBTs - Single - IRGP20B60PD
PD 220000 milliwatts 220000 milliwatts
Unlock Full Specs
to access all available technical data