IGBT Trench 300V 21A 34W Through Hole TO-220AB Full-Pak
Manufacturer: Infineon Technologies
Win Source Part Number: 069668-IRGI4090PBF
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: Trench
Input Type: Standard
Gate Charge: 34nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220AB Full-Pak
Maximum Current Collector: 21A
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Maximum Power Dissipation: 34W
Collector-emitter saturation voltage(Max): 1.94V @ 15V, 30A
Turn-on and Turn-off delay time: 20ns/99ns
Testing Conditions: 240V, 11A, 10 Ohm
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 50
IGBT 300V 21A 34W TO220ABFP Product overview: IRGI4090PBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 21A, 34W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 300V, 21A, 34W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGI4090PBF can be used for catalog matching and distributor lookup.
IGBT 300V 21A 34W TO220ABFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IRGI4090PBF-ND | 069668-IRGI4090PBF | 279-IRGI4090PBF | IRGI4090PBF |
| Product Name | Single IGBTs | IGBTs - Single - IRGI4090PBF | 300V 21A 34W IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; SOT3; TO-220AB Full-Pak | Tube | |
| Packing Method | Tube | Rail; Tube; Tube/Rail | Tube | Tube; Tube |