Infineon Technologies AG 330V 28A 38W IGBT Transistor IRGI4085

Description
IGBT 330V 28A 38W TO220ABFP Product overview: IRGI4085 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330V, 28A, 38W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 330V, 28A, 38W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGI4085 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 330V 28A 38W TO220ABFP Product overview: IRGI4085 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330V, 28A, 38W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 330V, 28A, 38W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGI4085 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330V 28A 38W IGBT Transistor
279-IRGI4085
330V 28A 38W IGBT Transistor 279-IRGI4085
IGBT 330V 28A 38W TO220ABFP Product overview: IRGI4085 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330V, 28A, 38W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 330V, 28A, 38W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGI4085 can be used for catalog matching and distributor lookup.

IGBT 330V 28A 38W TO220ABFP Product overview: IRGI4085 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330V, 28A, 38W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 330V, 28A, 38W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGI4085 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRGI4085 - 069667-IRGI4085 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGI4085
069667-IRGI4085
IGBTs - Single - IRGI4085 069667-IRGI4085
Manufacturer: Infineon Technologies Win Source Part Number: 069667-IRGI4085 Packaging: Tube/Rail Mounting: Through Hole IGBT Type: Trench Input Type: Standard Gate Charge: 84nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220AB Full-Pak Maximum Current Collector: 28A VCEO Maximum Collector-Emitter Breakdown Voltage: 330V Maximum Power Dissipation: 38W Collector-emitter saturation voltage(Max): 1.5V @ 28V, 15A Turn-on and Turn-off delay time: 48ns/180ns Testing Conditions: 196V, 25A, 10 Ohm Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 069667-IRGI4085
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: Trench
Input Type: Standard
Gate Charge: 84nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220AB Full-Pak
Maximum Current Collector: 28A
VCEO Maximum Collector-Emitter Breakdown Voltage: 330V
Maximum Power Dissipation: 38W
Collector-emitter saturation voltage(Max): 1.5V @ 28V, 15A
Turn-on and Turn-off delay time: 48ns/180ns
Testing Conditions: 196V, 25A, 10 Ohm
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRGI4085 069667-IRGI4085
Product Name 330V 28A 38W IGBT Transistor IGBTs - Single - IRGI4085
PD 38000 milliwatts 38000 milliwatts
Unlock Full Specs
to access all available technical data