Infineon Technologies AG 600V 20A 43W IGBT Transistor IRGI4061DPBF

Description
IGBT 600V 20A 43W TO220FP Product overview: IRGI4061DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, 43W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 20A, 43W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGI4061DPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 20A 43W TO220FP Product overview: IRGI4061DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, 43W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 20A, 43W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGI4061DPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 20A 43W IGBT Transistor
279-IRGI4061DPBF
600V 20A 43W IGBT Transistor 279-IRGI4061DPBF
IGBT 600V 20A 43W TO220FP Product overview: IRGI4061DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, 43W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 20A, 43W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGI4061DPBF can be used for catalog matching and distributor lookup.

IGBT 600V 20A 43W TO220FP Product overview: IRGI4061DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, 43W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 20A, 43W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGI4061DPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRGI4061DPBF - 069666-IRGI4061DPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGI4061DPBF
069666-IRGI4061DPBF
IGBTs - Single - IRGI4061DPBF 069666-IRGI4061DPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069666-IRGI4061DPBF Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 60ns IGBT Type: Trench Input Type: Standard Gate Charge: 35nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 20A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 43W Pulsed Collector Current: 40A Collector-emitter saturation voltage(Max): 1.59V @ 15V, 11A Total Switching Energy(Ets): 52μJ (on), 231μJ (off) Turn-on and Turn-off delay time: 37ns/111ns Testing Conditions: 400V, 11A, 22 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069666-IRGI4061DPBF
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 60ns
IGBT Type: Trench
Input Type: Standard
Gate Charge: 35nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 20A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 43W
Pulsed Collector Current: 40A
Collector-emitter saturation voltage(Max): 1.59V @ 15V, 11A
Total Switching Energy(Ets): 52μJ (on), 231μJ (off)
Turn-on and Turn-off delay time: 37ns/111ns
Testing Conditions: 400V, 11A, 22 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single IGBTs - IRGI4061DPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRGI4061DPBF-ND
Single IGBTs IRGI4061DPBF-ND
IGBT Trench 600V 20A 43W Through Hole TO-220AB

IGBT Trench 600V 20A 43W Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRGI4061DPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRGI4061DPBF
Discrete Semiconductor Products - Transistors - IGBTs IRGI4061DPBF
IGBT 600V 20A 43W TO220FP

IGBT 600V 20A 43W TO220FP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRGI4061DPBF 069666-IRGI4061DPBF IRGI4061DPBF-ND IRGI4061DPBF
Product Name 600V 20A 43W IGBT Transistor IGBTs - Single - IRGI4061DPBF Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-220; SOT3; TO-220AB TO-220; TO-220-3
Packing Method Tube Rail; Tube; Tube/Rail Tube Tube; Tube
Unlock Full Specs
to access all available technical data