Manufacturer: Infineon Technologies
Win Source Part Number: 205445-IRGI4060DPBF
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 73ns
IGBT Type: Trench
Input Type: Standard
Gate Charge: 19nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB Full-Pak
Maximum Current Collector: 14A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 37W
Pulsed Collector Current: 23A
Collector-emitter saturation voltage(Max): 1.72V @ 15V, 7.5A
Total Switching Energy(Ets): 47μJ (on), 141μJ (off)
Turn-on and Turn-off delay time: 29ns/101ns
Testing Conditions: 400V, 7.5A, 47 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IGBT Trench 600V 14A 37W Through Hole TO-220AB Full-Pak
IGBT 600V 14A 37W TO220ABFP Product overview: IRGI4060DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A, 37W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 14A, 37W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGI4060DPBF can be used for catalog matching and distributor lookup.
IGBT 600V 14A 37W TO220ABFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 205445-IRGI4060DPBF | IRGI4060DPBF-ND | 279-IRGI4060DPBF | IRGI4060DPBF |
| Product Name | IGBTs - Single - IRGI4060DPBF | Single IGBTs | 600V 14A 37W IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| VCE(on) | 1.72 volts | |||
| PD | 37000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |