Infineon Technologies AG Single IGBTs IRGI4056DPBF

Description
IGBT Trench 600V 18A 34W Through Hole TO-220AB Full-Pak
Request a Quote Datasheet
Description
IGBT Trench 600V 18A 34W Through Hole TO-220AB Full-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRGI4056DPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRGI4056DPBF-ND
Single IGBTs IRGI4056DPBF-ND
IGBT Trench 600V 18A 34W Through Hole TO-220AB Full-Pak

IGBT Trench 600V 18A 34W Through Hole TO-220AB Full-Pak

Buy Now Datasheet
Singapore, Singapore
600V 18A 34W IGBT Transistor
279-IRGI4056DPBF
600V 18A 34W IGBT Transistor 279-IRGI4056DPBF
IGBT 600V 18A 34W TO220FP Product overview: IRGI4056DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 18A, 34W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 18A, 34W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGI4056DPBF can be used for catalog matching and distributor lookup.

IGBT 600V 18A 34W TO220FP Product overview: IRGI4056DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 18A, 34W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 18A, 34W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGI4056DPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRGI4056DPBF - 921518-IRGI4056DPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGI4056DPBF
921518-IRGI4056DPBF
IGBTs - Single - IRGI4056DPBF 921518-IRGI4056DPBF
Manufacturer: Infineon Technologies Win Source Part Number: 921518-IRGI4056DPBF Operating Temperature Range: -55°C ~ 150°C (TJ) Features: IGBT Trench 600 V 18 A 34 W Through Hole TO-220AB Full-Pak Package: Tube Package: TO-220-3 Full Pack Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-220AB Full-Pak ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 921518-IRGI4056DPBF
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: IGBT Trench 600 V 18 A 34 W Through Hole TO-220AB Full-Pak
Package: Tube
Package: TO-220-3 Full Pack
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB Full-Pak
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRGI4056DPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRGI4056DPBF
Discrete Semiconductor Products - Transistors - IGBTs IRGI4056DPBF
IGBT 600V 18A 34W TO220FP

IGBT 600V 18A 34W TO220FP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRGI4056DPBF-ND 279-IRGI4056DPBF 921518-IRGI4056DPBF IRGI4056DPBF
Product Name Single IGBTs 600V 18A 34W IGBT Transistor IGBTs - Single - IRGI4056DPBF Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data