Infineon Technologies AG 600V 18A 34W IGBT Transistor IRGI4056

Description
IGBT 600V 18A 34W TO220FP Product overview: IRGI4056 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 18A, 34W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 18A, 34W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGI4056 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 18A 34W TO220FP Product overview: IRGI4056 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 18A, 34W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 18A, 34W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGI4056 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 18A 34W IGBT Transistor
279-IRGI4056
600V 18A 34W IGBT Transistor 279-IRGI4056
IGBT 600V 18A 34W TO220FP Product overview: IRGI4056 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 18A, 34W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 18A, 34W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGI4056 can be used for catalog matching and distributor lookup.

IGBT 600V 18A 34W TO220FP Product overview: IRGI4056 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 18A, 34W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 18A, 34W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGI4056 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRGI4056 - 205444-IRGI4056 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGI4056
205444-IRGI4056
IGBTs - Single - IRGI4056 205444-IRGI4056
Manufacturer: Infineon Technologies Win Source Part Number: 205444-IRGI4056 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 72ns IGBT Type: Trench Input Type: Standard Gate Charge: 25nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Full-Pak Maximum Current Collector: 18A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 34W Pulsed Collector Current: 27A Collector-emitter saturation voltage(Max): 1.65V @ 15V, 9A Total Switching Energy(Ets): 59μJ (on), 177μJ (off) Turn-on and Turn-off delay time: 34ns/84ns Testing Conditions: 400V, 9A, 22 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 205444-IRGI4056
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 72ns
IGBT Type: Trench
Input Type: Standard
Gate Charge: 25nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB Full-Pak
Maximum Current Collector: 18A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 34W
Pulsed Collector Current: 27A
Collector-emitter saturation voltage(Max): 1.65V @ 15V, 9A
Total Switching Energy(Ets): 59μJ (on), 177μJ (off)
Turn-on and Turn-off delay time: 34ns/84ns
Testing Conditions: 400V, 9A, 22 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRGI4056 205444-IRGI4056
Product Name 600V 18A 34W IGBT Transistor IGBTs - Single - IRGI4056
PD 34000 milliwatts 34000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IGBT - 22524703 - Radwell International
Infineon Technologies AG
View Details
2 suppliers
IGBTs - Single - RJP3043DPK-80#T2 - 891785-RJP3043DPK-80#T2 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
IGBTs - 2332428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type 94 x 34 mm
Number of units in IC 2
View Details