IGBT Trench 600V 11A 33W Through Hole TO-220AB Full-Pak
IGBT 600V 11A 33W TO220ABFP Product overview: IRGI4045DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A, 33W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 11A, 33W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGI4045DPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 205443-IRGI4045DPBF
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 73ns
IGBT Type: Trench
Input Type: Standard
Gate Charge: 13nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB Full-Pak
Maximum Current Collector: 11A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 33W
Pulsed Collector Current: 18A
Collector-emitter saturation voltage(Max): 2V @ 15V, 6A
Total Switching Energy(Ets): 64μJ (on), 123μJ (off)
Turn-on and Turn-off delay time: 26ns/73ns
Testing Conditions: 400V, 6A, 47 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IGBT 600V 11A 33W TO220ABFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IRGI4045DPBF-ND | 279-IRGI4045DPBF | 205443-IRGI4045DPBF | IRGI4045DPBF |
| Product Name | Single IGBTs | 600V 11A 33W IGBT Transistor | IGBTs - Single - IRGI4045DPBF | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Package Type | TO-220; TO-220-3 Full Pack | Tube | TO-220; SOT3; TO-220AB Full-Pak | |
| Packing Method | Tube | Tube | Rail; Tube; Tube/Rail | Tube; Tube |