Infineon Technologies AG IGBT Transistor IRGC4066B

Description
IGBT CHIP Product overview: IRGC4066B from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGC4066B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT CHIP Product overview: IRGC4066B from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGC4066B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Transistor 279-IRGC4066B
IGBT CHIP Product overview: IRGC4066B from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGC4066B can be used for catalog matching and distributor lookup.

IGBT CHIP Product overview: IRGC4066B from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGC4066B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1060519-IRGC4066B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1060519-IRGC4066B
Discrete Semiconductor Products - Transistors - IGBTs - Single 1060519-IRGC4066B
Win Source Part Number: 1060519-IRGC4066B Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) IGBT Type: Trench Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 75 A Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 75A Input Type: Standard Gate Charge: 150 nC Td (on/off) @ 25°C: 50ns/200ns Test Condition: 400V, 75A, 10Ohm, 15V Package / Case: Die Supplier Device Package: Die Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: OBSOLETE Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Infineon Technologies Other Names: SP001537710,SP005337 056,448-IRGC4066B Product Status: Obsolete

Win Source Part Number: 1060519-IRGC4066B
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
IGBT Type: Trench
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 75 A
Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 75A
Input Type: Standard
Gate Charge: 150 nC
Td (on/off) @ 25°C: 50ns/200ns
Test Condition: 400V, 75A, 10Ohm, 15V
Package / Case: Die
Supplier Device Package: Die
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: OBSOLETE
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: Infineon Technologies
Other Names: SP001537710,SP005337056,448-IRGC4066B
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRGC4066B 1060519-IRGC4066B
Product Name IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data