IGBT 600V 31A 100W Through Hole TO-220AB
IGBT FAST 600V 31A TO-220AB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IRGBC30F-ND | IRGBC30F |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) |