Manufacturer: Infineon Technologies
Win Source Part Number: 777091-IRGBC20UD2
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3
Power - Max: 60W
Input Type: Standard
Part Status: Obsolete(EOL)
Family Name: IRGBC20UD2
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - Collector (Ic) (Maximum): 13A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 3V @ 15V, 6.5A
Alternative Parts (Cross-Reference): STGPL6NC60DI; STGPL6NC60D; STGP5H60DF; STGP6NC60HD;
Introduction Date: June 03, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IGBT 600V 13A 60W Through Hole TO-220AB
IGBT W/DIODE 600V 13A TO-220AB Product overview: IRGBC20UD2 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 13A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGBC20UD2 can be used for catalog matching and distributor lookup.
IGBT W/DIODE 600V 13A TO-220AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 777091-IRGBC20UD2 | IRGBC20UD2-ND | 279-IRGBC20UD2 | IRGBC20UD2 |
| Product Name | IGBTs - Single - IRGBC20UD2 | Single IGBTs | 600V 13A IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 600 volts |