Infineon Technologies AG Single IGBTs IRGBC20FD2

Description
IGBT 600V 16A Through Hole TO-220AB
Request a Quote Datasheet
Description
IGBT 600V 16A Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRGBC20FD2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRGBC20FD2-ND
Single IGBTs IRGBC20FD2-ND
IGBT 600V 16A Through Hole TO-220AB

IGBT 600V 16A Through Hole TO-220AB

Buy Now Datasheet
IGBTs - Single - IRGBC20FD2 - 1188346-IRGBC20FD2 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGBC20FD2
1188346-IRGBC20FD2
IGBTs - Single - IRGBC20FD2 1188346-IRGBC20FD2
Manufacturer: Infineon Technologies Win Source Part Number: 1188346-IRGBC20FD2 Packaging: Tube Mounting Style: Through Hole Input Type: Standard Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 16A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)

Manufacturer: Infineon Technologies
Win Source Part Number: 1188346-IRGBC20FD2
Packaging: Tube
Mounting Style: Through Hole
Input Type: Standard
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 16A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
600V 16A IGBT Transistor
279-IRGBC20FD2
600V 16A IGBT Transistor 279-IRGBC20FD2
IGBT W/DIODE 600V 16A TO-220AB Product overview: IRGBC20FD2 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGBC20FD2 can be used for catalog matching and distributor lookup.

IGBT W/DIODE 600V 16A TO-220AB Product overview: IRGBC20FD2 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGBC20FD2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRGBC20FD2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRGBC20FD2
Discrete Semiconductor Products - Transistors - IGBTs IRGBC20FD2
IGBT W/DIODE 600V 16A TO-220AB

IGBT W/DIODE 600V 16A TO-220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRGBC20FD2-ND 1188346-IRGBC20FD2 279-IRGBC20FD2 IRGBC20FD2
Product Name Single IGBTs IGBTs - Single - IRGBC20FD2 600V 16A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
Package Type TO-220; TO-220-3 TO-220; SOT3 Tube
Unlock Full Specs
to access all available technical data