IGBT Trench 600V 20A 101W Through Hole TO-220AB
Manufacturer: Infineon Technologies
Win Source Part Number: 069664-IRGB4064DPBF
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 62ns
IGBT Type: Trench
Input Type: Standard
Gate Charge: 21nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 20A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 101W
Pulsed Collector Current: 40A
Collector-emitter saturation voltage(Max): 1.91V @ 15V, 10A
Total Switching Energy(Ets): 29μJ (on), 200μJ (off)
Turn-on and Turn-off delay time: 27ns/79ns
Testing Conditions: 400V, 10A, 22 Ohm, 15V
Alternative Parts (Cross-Reference): STGP7NC60H; IRG4BC30U; IRG4BC30W;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IGBT 600V 20A 101W TO220AB Product overview: IRGB4064DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, 101W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 20A, 101W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGB4064DPBF can be used for catalog matching and distributor lookup.
IGBT 600V 20A 101W TO220AB
IGBT 600V 20A 101W TO220AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IRGB4064DPBF-ND | 069664-IRGB4064DPBF | 279-IRGB4064DPBF | IRGB4064DPBF | 376-IRGB4064DPBF |
| Product Name | Single IGBTs | IGBTs - Single - IRGB4064DPBF | 600V 20A 101W IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs | IGBT 600V 20A 101W TO220AB |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB | Tube | ||
| Packing Method | Tube | Rail; Tube; Tube/Rail | Tube | Tube; Tube | Tube; Tube |
| Structure | Trench | ||||
| VCE(on) | 1.91 volts | 1.6 volts |