Infineon Technologies AG 600V 36A 206W IGBT Transistor IRGB4061DPBF

Description
IGBT 600V 36A 206W TO220AB Product overview: IRGB4061DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 36A, 206W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 36A, 206W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGB4061DPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 36A 206W TO220AB Product overview: IRGB4061DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 36A, 206W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 36A, 206W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGB4061DPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 36A 206W IGBT Transistor
279-IRGB4061DPBF
600V 36A 206W IGBT Transistor 279-IRGB4061DPBF
IGBT 600V 36A 206W TO220AB Product overview: IRGB4061DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 36A, 206W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 36A, 206W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGB4061DPBF can be used for catalog matching and distributor lookup.

IGBT 600V 36A 206W TO220AB Product overview: IRGB4061DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 36A, 206W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 36A, 206W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGB4061DPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - IRGB4061DPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRGB4061DPBF-ND
Single IGBTs IRGB4061DPBF-ND
IGBT Trench 600V 36A 206W Through Hole TO-220AB

IGBT Trench 600V 36A 206W Through Hole TO-220AB

Buy Now Datasheet
IGBTs - Single - IRGB4061DPBF - 040779-IRGB4061DPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGB4061DPBF
040779-IRGB4061DPBF
IGBTs - Single - IRGB4061DPBF 040779-IRGB4061DPBF
Manufacturer: Infineon Technologies Win Source Part Number: 040779-IRGB4061DPBF Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 100ns IGBT Type: Trench Input Type: Standard Gate Charge: 35nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 36A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 206W Pulsed Collector Current: 72A Collector-emitter saturation voltage(Max): 1.95V @ 15V, 18A Total Switching Energy(Ets): 95μJ (on), 350μJ (off) Turn-on and Turn-off delay time: 40ns/105ns Testing Conditions: 400V, 18A, 22 Ohm, 15V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 040779-IRGB4061DPBF
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 100ns
IGBT Type: Trench
Input Type: Standard
Gate Charge: 35nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 36A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 206W
Pulsed Collector Current: 72A
Collector-emitter saturation voltage(Max): 1.95V @ 15V, 18A
Total Switching Energy(Ets): 95μJ (on), 350μJ (off)
Turn-on and Turn-off delay time: 40ns/105ns
Testing Conditions: 400V, 18A, 22 Ohm, 15V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRGB4061DPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRGB4061DPBF
Discrete Semiconductor Products - Transistors - IGBTs IRGB4061DPBF
IGBT 600V 36A 206W TO220AB

IGBT 600V 36A 206W TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRGB4061DPBF IRGB4061DPBF-ND 040779-IRGB4061DPBF IRGB4061DPBF
Product Name 600V 36A 206W IGBT Transistor Single IGBTs IGBTs - Single - IRGB4061DPBF Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-220; TO-220-3 TO-220; SOT3; TO-220AB
Packing Method Tube Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data