Infineon Technologies AG Single IGBTs IRGB30B60KPBF

Description
IGBT NPT 600V 78A 370W Through Hole TO-220AB
Request a Quote Datasheet
Description
IGBT NPT 600V 78A 370W Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRGB30B60KPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRGB30B60KPBF-ND
Single IGBTs IRGB30B60KPBF-ND
IGBT NPT 600V 78A 370W Through Hole TO-220AB

IGBT NPT 600V 78A 370W Through Hole TO-220AB

Buy Now Datasheet
IGBTs - Single - IRGB30B60KPBF - 1047339-IRGB30B60KPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGB30B60KPBF
1047339-IRGB30B60KPBF
IGBTs - Single - IRGB30B60KPBF 1047339-IRGB30B60KPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047339-IRGB30B60KPB F Packaging: Tube/Rail Mounting: Through Hole IGBT Type: NPT Input Type: Standard Gate Charge: 102nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 78A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 370W Pulsed Collector Current: 120A Collector-emitter saturation voltage(Max): 2.35V @ 15V, 30A Total Switching Energy(Ets): 350μJ (on), 825μJ (off) Turn-on and Turn-off delay time: 46ns/185ns Testing Conditions: 400V, 30A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Communications & Networking, Portable Devices, Signal Processing

Manufacturer: Infineon Technologies
Win Source Part Number: 1047339-IRGB30B60KPBF
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: NPT
Input Type: Standard
Gate Charge: 102nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 78A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 370W
Pulsed Collector Current: 120A
Collector-emitter saturation voltage(Max): 2.35V @ 15V, 30A
Total Switching Energy(Ets): 350μJ (on), 825μJ (off)
Turn-on and Turn-off delay time: 46ns/185ns
Testing Conditions: 400V, 30A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Communications & Networking, Portable Devices, Signal Processing

Buy Now Datasheet
Singapore, Singapore
600V 78A 370W IGBT Transistor
279-IRGB30B60KPBF
600V 78A 370W IGBT Transistor 279-IRGB30B60KPBF
IGBT 600V 78A 370W TO220AB Product overview: IRGB30B60KPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 78A, 370W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 78A, 370W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGB30B60KPBF can be used for catalog matching and distributor lookup.

IGBT 600V 78A 370W TO220AB Product overview: IRGB30B60KPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 78A, 370W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 78A, 370W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGB30B60KPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRGB30B60KPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRGB30B60KPBF
Discrete Semiconductor Products - Transistors - IGBTs IRGB30B60KPBF
IGBT 600V 78A 370W TO220AB

IGBT 600V 78A 370W TO220AB

Supplier's Site
Igbt Single Transistor, 78 A, 2.35 V, 370 W, 600 V, To-220Ab, 3 Rohs Compliant Infineon - 38K2878 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Single Transistor, 78 A, 2.35 V, 370 W, 600 V, To-220Ab, 3 Rohs Compliant Infineon
38K2878
Igbt Single Transistor, 78 A, 2.35 V, 370 W, 600 V, To-220Ab, 3 Rohs Compliant Infineon 38K2878
IGBT Single Transistor, 78 A, 2.35 V, 370 W, 600 V, TO-220AB, 3 RoHS Compliant: Yes

IGBT Single Transistor, 78 A, 2.35 V, 370 W, 600 V, TO-220AB, 3 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IRGB30B60KPBF
IGBT Transistors IRGB30B60KPBF
IGBT Transistors 600V UltraFast 10-30kHz IGBT

IGBT Transistors 600V UltraFast 10-30kHz IGBT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRGB30B60KPBF-ND 1047339-IRGB30B60KPBF 279-IRGB30B60KPBF IRGB30B60KPBF 38K2878 IRGB30B60KPBF
Product Name Single IGBTs IGBTs - Single - IRGB30B60KPBF 600V 78A 370W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs Igbt Single Transistor, 78 A, 2.35 V, 370 W, 600 V, To-220Ab, 3 Rohs Compliant Infineon IGBT Transistors
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB Tube TO-3; TO-220
Packing Method Tube Rail; Tube; Tube/Rail Tube Tube; Tube
Unlock Full Specs
to access all available technical data