Infineon Technologies AG 600V 40A 215W IGBT Transistor IRGB20B60PD1PBF

Description
IGBT 600V 40A 215W TO220AB Product overview: IRGB20B60PD1PBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 215W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 215W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGB20B60PD1PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 40A 215W TO220AB Product overview: IRGB20B60PD1PBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 215W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 215W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGB20B60PD1PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 40A 215W IGBT Transistor
279-IRGB20B60PD1PBF
600V 40A 215W IGBT Transistor 279-IRGB20B60PD1PBF
IGBT 600V 40A 215W TO220AB Product overview: IRGB20B60PD1PBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 215W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 215W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGB20B60PD1PBF can be used for catalog matching and distributor lookup.

IGBT 600V 40A 215W TO220AB Product overview: IRGB20B60PD1PBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 215W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 215W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGB20B60PD1PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - IRGB20B60PD1PBF-ND - DigiKey
Thief River Falls, MN, United States
IGBT NPT 600V 40A 215W Through Hole TO-220AB

IGBT NPT 600V 40A 215W Through Hole TO-220AB

Buy Now Datasheet
IGBTs - Single - IRGB20B60PD1PBF - 205440-IRGB20B60PD1PBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGB20B60PD1PBF
205440-IRGB20B60PD1PBF
IGBTs - Single - IRGB20B60PD1PBF 205440-IRGB20B60PD1PBF
Manufacturer: Infineon Technologies Win Source Part Number: 205440-IRGB20B60PD1P BF Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 28ns IGBT Type: NPT Input Type: Standard Gate Charge: 68nC Family Name: IRGB20B60PD1 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 40A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 215W Pulsed Collector Current: 80A Collector-emitter saturation voltage(Max): 2.8V @ 15V, 20A Total Switching Energy(Ets): 95μJ (on), 100μJ (off) Turn-on and Turn-off delay time: 20ns/115ns Testing Conditions: 390V, 13A, 10 Ohm, 15V Alternative Parts (Cross-Reference): HGTP20N60C3R ; STGP19NC60H; STGP20NB60H; SGP40N60UF; Introduction Date: August 02, 2004 ECCN: EAR99 Country of Origin: Mexico, Republic of Korea Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 205440-IRGB20B60PD1PBF
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 28ns
IGBT Type: NPT
Input Type: Standard
Gate Charge: 68nC
Family Name: IRGB20B60PD1
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 40A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 215W
Pulsed Collector Current: 80A
Collector-emitter saturation voltage(Max): 2.8V @ 15V, 20A
Total Switching Energy(Ets): 95μJ (on), 100μJ (off)
Turn-on and Turn-off delay time: 20ns/115ns
Testing Conditions: 390V, 13A, 10 Ohm, 15V
Alternative Parts (Cross-Reference): HGTP20N60C3R ; STGP19NC60H; STGP20NB60H; SGP40N60UF;
Introduction Date: August 02, 2004
ECCN: EAR99
Country of Origin: Mexico, Republic of Korea
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Igbt, 600V, 40A; Continuous Collector Current Infineon - 63J7440 - Newark, An Avnet Company
Chicago, IL, United States
Single Igbt, 600V, 40A; Continuous Collector Current Infineon
63J7440
Single Igbt, 600V, 40A; Continuous Collector Current Infineon 63J7440
SINGLE IGBT, 600V, 40A; Continuous Collector Current:40A; Power Dissipation:215W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; MSL:- RoHS Compliant: Yes

SINGLE IGBT, 600V, 40A; Continuous Collector Current:40A; Power Dissipation:215W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Single IGBTs IRGB20B60PD1PBF
IGBT, 40A I(C), 600V V(BR)CES, N

IGBT, 40A I(C), 600V V(BR)CES, N

Supplier's Site
Single IGBTs IRGB20B60PD1PBF
IRGB20B60 - DISCRETE IGBT WITH A

IRGB20B60 - DISCRETE IGBT WITH A

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRGB20B60PD1PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRGB20B60PD1PBF
Discrete Semiconductor Products - Transistors - IGBTs IRGB20B60PD1PBF
IGBT 600V 40A 215W TO220AB

IGBT 600V 40A 215W TO220AB

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
IRGB20B60PD1PBF
IGBT Transistors IRGB20B60PD1PBF
IGBT Transistors 600V Warp2 150kHz

IGBT Transistors 600V Warp2 150kHz

Buy Now Datasheet
Fort Worth, TX, USA
IGBT with Ultrafast Soft Recovery Diode, 600 V, 13 A, TO-220AB
70017558
IGBT with Ultrafast Soft Recovery Diode, 600 V, 13 A, TO-220AB 70017558
IGBT with Ultrafast Soft Recovery Diode, 600 V, 13 A, TO-220AB

IGBT with Ultrafast Soft Recovery Diode, 600 V, 13 A, TO-220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRGB20B60PD1PBF IRGB20B60PD1PBF-ND 205440-IRGB20B60PD1PBF 63J7440 IRGB20B60PD1PBF IRGB20B60PD1PBF IRGB20B60PD1PBF IRGB20B60PD1PBF 70017558
Product Name 600V 40A 215W IGBT Transistor Single IGBTs IGBTs - Single - IRGB20B60PD1PBF Single Igbt, 600V, 40A; Continuous Collector Current Infineon Single IGBTs Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors IGBT with Ultrafast Soft Recovery Diode, 600 V, 13 A, TO-220AB
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-3 TO-220; TO-220-3 TO-220
Packing Method Tube Tube Rail; Tube; Tube/Rail Tube; Tube
Structure NPT
Unlock Full Specs
to access all available technical data