Infineon Technologies AG IGBTs - Single - IRGB15B60KDPBF IRGB15B60KDPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 083526-IRGB15B60KDPB F Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 92ns IGBT Type: NPT Input Type: Standard Gate Charge: 56nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 31A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 208W Pulsed Collector Current: 62A Collector-emitter saturation voltage(Max): 2.2V @ 15V, 15A Total Switching Energy(Ets): 220μJ (on), 340μJ (off) Turn-on and Turn-off delay time: 34ns/184ns Testing Conditions: 400V, 15A, 22 Ohm, 15V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 083526-IRGB15B60KDPB F Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 92ns IGBT Type: NPT Input Type: Standard Gate Charge: 56nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 31A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 208W Pulsed Collector Current: 62A Collector-emitter saturation voltage(Max): 2.2V @ 15V, 15A Total Switching Energy(Ets): 220μJ (on), 340μJ (off) Turn-on and Turn-off delay time: 34ns/184ns Testing Conditions: 400V, 15A, 22 Ohm, 15V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - IRGB15B60KDPBF - 083526-IRGB15B60KDPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGB15B60KDPBF
083526-IRGB15B60KDPBF
IGBTs - Single - IRGB15B60KDPBF 083526-IRGB15B60KDPBF
Manufacturer: Infineon Technologies Win Source Part Number: 083526-IRGB15B60KDPB F Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 92ns IGBT Type: NPT Input Type: Standard Gate Charge: 56nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 31A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 208W Pulsed Collector Current: 62A Collector-emitter saturation voltage(Max): 2.2V @ 15V, 15A Total Switching Energy(Ets): 220μJ (on), 340μJ (off) Turn-on and Turn-off delay time: 34ns/184ns Testing Conditions: 400V, 15A, 22 Ohm, 15V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 083526-IRGB15B60KDPBF
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 92ns
IGBT Type: NPT
Input Type: Standard
Gate Charge: 56nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 31A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 208W
Pulsed Collector Current: 62A
Collector-emitter saturation voltage(Max): 2.2V @ 15V, 15A
Total Switching Energy(Ets): 220μJ (on), 340μJ (off)
Turn-on and Turn-off delay time: 34ns/184ns
Testing Conditions: 400V, 15A, 22 Ohm, 15V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 31A 208W IGBT Transistor
279-IRGB15B60KDPBF
600V 31A 208W IGBT Transistor 279-IRGB15B60KDPBF
IGBT 600V 31A 208W TO220AB Product overview: IRGB15B60KDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 31A, 208W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 31A, 208W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGB15B60KDPBF can be used for catalog matching and distributor lookup.

IGBT 600V 31A 208W TO220AB Product overview: IRGB15B60KDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 31A, 208W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 31A, 208W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGB15B60KDPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - IRGB15B60KDPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRGB15B60KDPBF-ND
Single IGBTs IRGB15B60KDPBF-ND
IGBT NPT 600V 31A 208W Through Hole TO-220AB

IGBT NPT 600V 31A 208W Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRGB15B60KDPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRGB15B60KDPBF
Discrete Semiconductor Products - Transistors - IGBTs IRGB15B60KDPBF
IGBT 600V 31A 208W TO220AB

IGBT 600V 31A 208W TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 083526-IRGB15B60KDPBF 279-IRGB15B60KDPBF IRGB15B60KDPBF-ND IRGB15B60KDPBF
Product Name IGBTs - Single - IRGB15B60KDPBF 600V 31A 208W IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
VCE(on) 2.2 volts
PD 208000 milliwatts 208 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data