IGBT 1200V 80A TO247AD
IGBT 1200V 80A 350W Through Hole TO-247AD
Isolated Gate Bipolar Transistors (IGBT) from Infineon provide the iser with a comprehensive range of options to ensure your appplication is covered. High effiency ratings enable this range of IGBTs to be used in a wide variety of applications and can support various switching frequencies thanks to low switching losses.
IGBT co-packaged with ultrafast soft recovery anti-parallel diode for use in bridge configurations
Maximum Continuous Collector Current = 80 A
Maximum Collector Emitter Voltage = 1200 V
Maximum Gate Emitter Voltage = ±30V
Maximum Power Dissipation = 350 W
Package Type = TO-247AD
Mounting Type = Through Hole
Channel Type = N
Pin Count = 3
Switching Speed = 1MHz
Transistor Configuration = Single
Delivery on production packaging - Tube. This product is non-returnable.
Isolated Gate Bipolar Transistors (IGBT) from Infineon provide the iser with a comprehensive range of options to ensure your appplication is covered. High effiency ratings enable this range of IGBTs to be used in a wide variety of applications and can support various switching frequencies thanks to low switching losses.
IGBT co-packaged with ultrafast soft recovery anti-parallel diode for use in bridge configurations
Maximum Continuous Collector Current = 80 A
Maximum Collector Emitter Voltage = 1200 V
Maximum Gate Emitter Voltage = ±30V
Maximum Power Dissipation = 350 W
Package Type = TO-247AD
Mounting Type = Through Hole
Channel Type = N
Pin Count = 3
Switching Speed = 1MHz
Transistor Configuration = Single
IRG8P50N120 - Discrete IGBT with Anti-Parallel Diode
IRG8P50N120 - Discrete IGBT with Anti-Parallel Diode
Shenzhen Shengyu Electronics Technology Limited | DigiKey | RS Components, Ltd. | Rochester Electronics | |
---|---|---|---|---|
Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
Product Number | IRG8P50N120KD-EPBF | IRG8P50N120KD-EPBF-ND | 9074858P | IRG8P50N120KD-EPBF |
Product Name | Discrete Semiconductor Products - Transistors - IGBTs | Single IGBTs | ||
Packing Method | Tube; Tube | Tube | Tube; Tube | |
TJ | -40 to 150 C (-40 to 302 F) | |||
Package Type | TO-247; TO-247-3 | TO-247; TO-247AD | TO-247; TO-247COPAK |