Infineon Technologies AG Igbt,n Channel,330V,40A,d2Pak; Continuous Collector Current Infineon IRG7S313UPBF

Description
IGBT,N CHANNEL,330V,40A,D2P AK; Continuous Collector Current:40A; Collector Emitter Saturation Voltage:2.14V; Power Dissipation:78W; Collector Emitter Voltage Max:330V; No. of Pins:3Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
Description
IGBT,N CHANNEL,330V,40A,D2P AK; Continuous Collector Current:40A; Collector Emitter Saturation Voltage:2.14V; Power Dissipation:78W; Collector Emitter Voltage Max:330V; No. of Pins:3Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Igbt,n Channel,330V,40A,d2Pak; Continuous Collector Current Infineon - 41T2866 - Newark, An Avnet Company
Chicago, IL, United States
Igbt,n Channel,330V,40A,d2Pak; Continuous Collector Current Infineon
41T2866
Igbt,n Channel,330V,40A,d2Pak; Continuous Collector Current Infineon 41T2866
IGBT,N CHANNEL,330V,40A,D2P AK; Continuous Collector Current:40A; Collector Emitter Saturation Voltage:2.14V; Power Dissipation:78W; Collector Emitter Voltage Max:330V; No. of Pins:3Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

IGBT,N CHANNEL,330V,40A,D2PAK; Continuous Collector Current:40A; Collector Emitter Saturation Voltage:2.14V; Power Dissipation:78W; Collector Emitter Voltage Max:330V; No. of Pins:3Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 41T2866
Product Name Igbt,n Channel,330V,40A,d2Pak; Continuous Collector Current Infineon
Polarity N-Channel
Unlock Full Specs
to access all available technical data