IGBT Trench 1200V 220A 1150W Through Hole SUPER-247™ (TO-274AA)
IGBT TRENCH 1200V 220A SUPER247
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IRG7PSH73K10PBF-ND | IRG7PSH73K10PBF |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |