Infineon Technologies AG Single IGBTs IRG7PSH50UDPBF

Description
IGBT Trench 1200V 116A 462W Through Hole SUPER-247™ (TO-274AA)
Request a Quote Datasheet
Description
IGBT Trench 1200V 116A 462W Through Hole SUPER-247™ (TO-274AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRG7PSH50UDPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG7PSH50UDPBF-ND
Single IGBTs IRG7PSH50UDPBF-ND
IGBT Trench 1200V 116A 462W Through Hole SUPER-247™ (TO-274AA)

IGBT Trench 1200V 116A 462W Through Hole SUPER-247™ (TO-274AA)

Buy Now Datasheet
Singapore, Singapore
1.2KV 116A IGBT Transistor
279-IRG7PSH50UDPBF
1.2KV 116A IGBT Transistor 279-IRG7PSH50UDPBF
Trans IGBT Chip N-CH 1.2KV 116A 3-Pin Super-247 Product overview: IRG7PSH50UDPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 116A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1.2KV, 116A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG7PSH50UDPBF can be used for catalog matching and distributor lookup.

Trans IGBT Chip N-CH 1.2KV 116A 3-Pin Super-247 Product overview: IRG7PSH50UDPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 116A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1.2KV, 116A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG7PSH50UDPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1024625-IRG7PSH50UDPBF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1024625-IRG7PSH50UDPBF
Discrete Semiconductor Products - Transistors - IGBTs - Single 1024625-IRG7PSH50UDPBF
Win Source Part Number: 1024625-IRG7PSH50UDP BF Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 25 Power - Max: 462 W Reverse Recovery Time (trr): 190 ns IGBT Type: Trench Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector (Ic) (Max): 116 A Current - Collector Pulsed (Icm): 150 A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 50A Switching Energy: 3.6mJ (on), 2.2mJ (off) Input Type: Standard Gate Charge: 440 nC Td (on/off) @ 25°C: 35ns/430ns Test Condition: 600V, 50A, 5Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: SUPER-247™ (TO-274AA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP001532744 Base Product Number: IRG7PSH Product Status: Obsolete

Win Source Part Number: 1024625-IRG7PSH50UDPBF
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 25
Power - Max: 462 W
Reverse Recovery Time (trr): 190 ns
IGBT Type: Trench
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 116 A
Current - Collector Pulsed (Icm): 150 A
Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 50A
Switching Energy: 3.6mJ (on), 2.2mJ (off)
Input Type: Standard
Gate Charge: 440 nC
Td (on/off) @ 25°C: 35ns/430ns
Test Condition: 600V, 50A, 5Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: SUPER-247™ (TO-274AA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP001532744
Base Product Number: IRG7PSH
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG7PSH50UDPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG7PSH50UDPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG7PSH50UDPBF
IRG7PSH50 - DISCRETE IGBT WITH A

IRG7PSH50 - DISCRETE IGBT WITH A

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRG7PSH50UDPBF-ND 279-IRG7PSH50UDPBF 1024625-IRG7PSH50UDPBF IRG7PSH50UDPBF
Product Name Single IGBTs 1.2KV 116A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data