Infineon Technologies AG Single IGBTs IRG7PH50UPBF

Description
IGBT Trench 1200V 140A 556W Through Hole TO-247AC
Request a Quote Datasheet
Description
IGBT Trench 1200V 140A 556W Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRG7PH50UPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG7PH50UPBF-ND
Single IGBTs IRG7PH50UPBF-ND
IGBT Trench 1200V 140A 556W Through Hole TO-247AC

IGBT Trench 1200V 140A 556W Through Hole TO-247AC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1207186-IRG7PH50UPBF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1207186-IRG7PH50UPBF
Discrete Semiconductor Products - Transistors - IGBTs - Single 1207186-IRG7PH50UPBF
Win Source Part Number: 1207186-IRG7PH50UPBF Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 25 Power - Max: 556 W IGBT Type: Trench Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector (Ic) (Max): 140 A Current - Collector Pulsed (Icm): 150 A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 50A Switching Energy: 3.6mJ (on), 2.2mJ (off) Input Type: Standard Gate Charge: 290 nC Td (on/off) @ 25°C: 35ns/430ns Test Condition: 600V, 50A, 5Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247AC Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): IRG7PH50UPBF .; SP001541698; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP001541698 Base Product Number: IRG7PH Product Status: Obsolete

Win Source Part Number: 1207186-IRG7PH50UPBF
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 25
Power - Max: 556 W
IGBT Type: Trench
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 140 A
Current - Collector Pulsed (Icm): 150 A
Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 50A
Switching Energy: 3.6mJ (on), 2.2mJ (off)
Input Type: Standard
Gate Charge: 290 nC
Td (on/off) @ 25°C: 35ns/430ns
Test Condition: 600V, 50A, 5Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AC
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): IRG7PH50UPBF .; SP001541698;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP001541698
Base Product Number: IRG7PH
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
1200V 140A 556W IGBT Transistor
279-IRG7PH50UPBF
1200V 140A 556W IGBT Transistor 279-IRG7PH50UPBF
IGBT 1200V 140A 556W TO247AC Product overview: IRG7PH50UPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 140A, 556W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 140A, 556W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG7PH50UPBF can be used for catalog matching and distributor lookup.

IGBT 1200V 140A 556W TO247AC Product overview: IRG7PH50UPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 140A, 556W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 140A, 556W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG7PH50UPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG7PH50UPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG7PH50UPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG7PH50UPBF
IGBT 1200V 140A 556W TO247AC

IGBT 1200V 140A 556W TO247AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRG7PH50UPBF-ND 1207186-IRG7PH50UPBF 279-IRG7PH50UPBF IRG7PH50UPBF
Product Name Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single 1200V 140A 556W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data