IGBT 1200V 90A 400W Through Hole TO-247AD
IGBT, 90A I(C), 1200V V(BR)CES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IRG7PH50K10D-EPBF-ND | IRG7PH50K10D-EPBF |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -40 to 150 C (-40 to 302 F) |