IGBT Trench 1200V 130A 469W Through Hole TO-247AC
IGBT 1200V 130A 469W TO247AC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IRG7PH46UPBF-ND | IRG7PH46UPBF |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |