IGBT Trench 1200V 40A 390W Through Hole TO-247AC
Win Source Part Number: 1028916-IRG7PH46UDPB
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 400
Power - Max: 390 W
Reverse Recovery Time (trr): 140 ns
IGBT Type: Trench
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 40 A
Current - Collector Pulsed (Icm): 160 A
Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 40A
Switching Energy: 2.61mJ (on), 1.85mJ (off)
Input Type: Standard
Gate Charge: 220 nC
Td (on/off) @ 25°C: 45ns/410ns
Test Condition: 600V, 40A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AC
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IRG8P25N120KDPBF; IRG8P25N120KD-EPBF; IRG7PH35UD-EP; FGH15T120SMD-F155; FGH25T120SMD-F155; IXYH20N120C3IRG7PH46
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP001542050,2156-IRG
Base Product Number: IRG7PH
Product Status: Obsolete
IGBT 1200V 40A 390W TO247AC Product overview: IRG7PH46UDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 40A, 390W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 40A, 390W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG7PH46UDPBF can be used for catalog matching and distributor lookup.
IGBT 1200V 40A 390W TO247AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IRG7PH46UDPBF-ND | 1028916-IRG7PH46UDPBF | 279-IRG7PH46UDPBF | IRG7PH46UDPBF |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs - Single | 1200V 40A 390W IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |