Win Source Part Number: 1019676-IRG7PH46U-EP
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 25
Power - Max: 469 W
IGBT Type: Trench
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 130 A
Current - Collector Pulsed (Icm): 160 A
Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 40A
Switching Energy: 2.56mJ (on), 1.78mJ (off)
Input Type: Standard
Gate Charge: 220 nC
Td (on/off) @ 25°C: 45ns/410ns
Test Condition: 600V, 40A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AD
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP001537550
Base Product Number: IRG7PH
Product Status: Obsolete
Trans IGBT Chip N-CH 1200V 130A 469W 3-Pin(3+Tab) TO-247AD Tube Product overview: IRG7PH46U-EP from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 130A, 469W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 130A, 469W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG7PH46U-EP can be used for catalog matching and distributor lookup.
IRG7PH46 - DISCRETE IGBT WITHOUT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1019676-IRG7PH46U-EP | 279-IRG7PH46U-EP | IRG7PH46U-EP |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single | 1200V 130A 469W IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 1200 volts |