Infineon Technologies AG 1.2KV 70A IGBT Transistor IRG7PH44K10D-EPBF

Description
Trans IGBT Chip N-CH 1.2KV 70A 3-Pin(3+Tab) TO-247AD Tube Product overview: IRG7PH44K10D-EPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 70A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1.2KV, 70A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG7PH44K10D-EPB F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans IGBT Chip N-CH 1.2KV 70A 3-Pin(3+Tab) TO-247AD Tube Product overview: IRG7PH44K10D-EPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 70A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1.2KV, 70A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG7PH44K10D-EPB F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2KV 70A IGBT Transistor
279-IRG7PH44K10D-EPBF
1.2KV 70A IGBT Transistor 279-IRG7PH44K10D-EPBF
Trans IGBT Chip N-CH 1.2KV 70A 3-Pin(3+Tab) TO-247AD Tube Product overview: IRG7PH44K10D-EPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 70A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1.2KV, 70A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG7PH44K10D-EPB F can be used for catalog matching and distributor lookup.

Trans IGBT Chip N-CH 1.2KV 70A 3-Pin(3+Tab) TO-247AD Tube Product overview: IRG7PH44K10D-EPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 70A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1.2KV, 70A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG7PH44K10D-EPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1021721-IRG7PH44K10D-EPBF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1021721-IRG7PH44K10D-EPBF
Discrete Semiconductor Products - Transistors - IGBTs - Single 1021721-IRG7PH44K10D-EPBF
Win Source Part Number: 1021721-IRG7PH44K10D -EPBF Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Bulk Standard Package: 1 Power - Max: 320 W Reverse Recovery Time (trr): 130 ns Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector (Ic) (Max): 70 A Current - Collector Pulsed (Icm): 100 A Vce(on) (Max) @ Vge, Ic: 2.4V @ 15V, 25A Switching Energy: 2.1mJ (on), 1.3mJ (off) Input Type: Standard Gate Charge: 200 nC Td (on/off) @ 25°C: 75ns/315ns Test Condition: 600V, 25A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247AD Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: International Rectifier Other Names: 2156-IRG7PH44K10D-EP BF,INFIRFIRG7PH44K10 D-EPBF

Win Source Part Number: 1021721-IRG7PH44K10D-EPBF
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Bulk
Standard Package: 1
Power - Max: 320 W
Reverse Recovery Time (trr): 130 ns
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 70 A
Current - Collector Pulsed (Icm): 100 A
Vce(on) (Max) @ Vge, Ic: 2.4V @ 15V, 25A
Switching Energy: 2.1mJ (on), 1.3mJ (off)
Input Type: Standard
Gate Charge: 200 nC
Td (on/off) @ 25°C: 75ns/315ns
Test Condition: 600V, 25A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AD
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: International Rectifier
Other Names: 2156-IRG7PH44K10D-EPBF,INFIRFIRG7PH44K10D-EPBF

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG7PH44K10D-EPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG7PH44K10D-EPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG7PH44K10D-EPBF
IGBT W/ULTRAFAST SOFT RECOVERY D

IGBT W/ULTRAFAST SOFT RECOVERY D

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRG7PH44K10D-EPBF 1021721-IRG7PH44K10D-EPBF IRG7PH44K10D-EPBF
Product Name 1.2KV 70A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Discrete Semiconductor Products - Transistors - IGBTs
TJ -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data