Infineon Technologies AG 1200V 90A 385W IGBT Transistor IRG7PH42UPBF

Description
IGBT 1200V 90A 385W TO247AC Product overview: IRG7PH42UPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 90A, 385W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 90A, 385W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG7PH42UPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 1200V 90A 385W TO247AC Product overview: IRG7PH42UPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 90A, 385W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 90A, 385W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG7PH42UPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 90A 385W IGBT Transistor
279-IRG7PH42UPBF
1200V 90A 385W IGBT Transistor 279-IRG7PH42UPBF
IGBT 1200V 90A 385W TO247AC Product overview: IRG7PH42UPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 90A, 385W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 90A, 385W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG7PH42UPBF can be used for catalog matching and distributor lookup.

IGBT 1200V 90A 385W TO247AC Product overview: IRG7PH42UPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 90A, 385W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 90A, 385W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG7PH42UPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - IRG7PH42UPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG7PH42UPBF-ND
Single IGBTs IRG7PH42UPBF-ND
IGBT Trench 1200V 90A 385W Through Hole TO-247AC

IGBT Trench 1200V 90A 385W Through Hole TO-247AC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1065603-IRG7PH42UPBF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1065603-IRG7PH42UPBF
Discrete Semiconductor Products - Transistors - IGBTs - Single 1065603-IRG7PH42UPBF
Win Source Part Number: 1065603-IRG7PH42UPBF Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 400 Power - Max: 385 W IGBT Type: Trench Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector (Ic) (Max): 90 A Current - Collector Pulsed (Icm): 90 A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 30A Switching Energy: 2.11mJ (on), 1.18mJ (off) Input Type: Standard Gate Charge: 157 nC Td (on/off) @ 25°C: 25ns/229ns Test Condition: 600V, 30A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247AC Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): NGTB25N120FL3WG; IRG8P50N120KD-EPBF; IRG8P60N120KD-EPBF; IRG8P60N120KDPBF; APT35GN120BG; IXA45IF1200HBIRG7PH4 2UPBF.; SP001542060; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP001542060 Base Product Number: IRG7PH Product Status: Obsolete

Win Source Part Number: 1065603-IRG7PH42UPBF
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 400
Power - Max: 385 W
IGBT Type: Trench
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 90 A
Current - Collector Pulsed (Icm): 90 A
Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 30A
Switching Energy: 2.11mJ (on), 1.18mJ (off)
Input Type: Standard
Gate Charge: 157 nC
Td (on/off) @ 25°C: 25ns/229ns
Test Condition: 600V, 30A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AC
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): NGTB25N120FL3WG; IRG8P50N120KD-EPBF; IRG8P60N120KD-EPBF; IRG8P60N120KDPBF; APT35GN120BG; IXA45IF1200HBIRG7PH42UPBF.; SP001542060;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP001542060
Base Product Number: IRG7PH
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG7PH42UPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG7PH42UPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG7PH42UPBF
IGBT 1200V 90A 385W TO247AC

IGBT 1200V 90A 385W TO247AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRG7PH42UPBF IRG7PH42UPBF-ND 1065603-IRG7PH42UPBF IRG7PH42UPBF
Product Name 1200V 90A 385W IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data