Infineon Technologies AG IGBTs - Single - IRG7PH35UD1PBF IRG7PH35UD1PBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1040742-IRG7PH35UD1P BF Packaging: Tube/Rail Mounting: Through Hole IGBT Type: Trench Input Type: Standard Gate Charge: 85nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AC Maximum Current Collector: 50A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 179W Pulsed Collector Current: 150A Collector-emitter saturation voltage(Max): 2.2V @ 15V, 20A Total Switching Energy(Ets): 620μJ (off) Turn-on and Turn-off delay time: -/160ns Testing Conditions: 600V, 20A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1040742-IRG7PH35UD1P BF Packaging: Tube/Rail Mounting: Through Hole IGBT Type: Trench Input Type: Standard Gate Charge: 85nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AC Maximum Current Collector: 50A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 179W Pulsed Collector Current: 150A Collector-emitter saturation voltage(Max): 2.2V @ 15V, 20A Total Switching Energy(Ets): 620μJ (off) Turn-on and Turn-off delay time: -/160ns Testing Conditions: 600V, 20A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - IRG7PH35UD1PBF - 1040742-IRG7PH35UD1PBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG7PH35UD1PBF
1040742-IRG7PH35UD1PBF
IGBTs - Single - IRG7PH35UD1PBF 1040742-IRG7PH35UD1PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1040742-IRG7PH35UD1P BF Packaging: Tube/Rail Mounting: Through Hole IGBT Type: Trench Input Type: Standard Gate Charge: 85nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AC Maximum Current Collector: 50A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 179W Pulsed Collector Current: 150A Collector-emitter saturation voltage(Max): 2.2V @ 15V, 20A Total Switching Energy(Ets): 620μJ (off) Turn-on and Turn-off delay time: -/160ns Testing Conditions: 600V, 20A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 25

Manufacturer: Infineon Technologies
Win Source Part Number: 1040742-IRG7PH35UD1PBF
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: Trench
Input Type: Standard
Gate Charge: 85nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AC
Maximum Current Collector: 50A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 179W
Pulsed Collector Current: 150A
Collector-emitter saturation voltage(Max): 2.2V @ 15V, 20A
Total Switching Energy(Ets): 620μJ (off)
Turn-on and Turn-off delay time: -/160ns
Testing Conditions: 600V, 20A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 25

Buy Now Datasheet
Single IGBTs - IRG7PH35UD1PBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG7PH35UD1PBF-ND
Single IGBTs IRG7PH35UD1PBF-ND
IGBT Trench 1200V 50A 179W Through Hole TO-247AC

IGBT Trench 1200V 50A 179W Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
1200V 50A 179W IGBT Transistor
279-IRG7PH35UD1PBF
1200V 50A 179W IGBT Transistor 279-IRG7PH35UD1PBF
IGBT 1200V 50A 179W TO247 Product overview: IRG7PH35UD1PBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 50A, 179W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 50A, 179W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG7PH35UD1PBF can be used for catalog matching and distributor lookup.

IGBT 1200V 50A 179W TO247 Product overview: IRG7PH35UD1PBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 50A, 179W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 50A, 179W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG7PH35UD1PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG7PH35UD1PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG7PH35UD1PBF
Discrete Semiconductor Products - Transistors - IGBTs IRG7PH35UD1PBF
IGBT 1200V 50A 179W TO247

IGBT 1200V 50A 179W TO247

Supplier's Site
Single IGBTs - IRG7PH35UD1PBF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IRG7PH35UD1PBF
Single IGBTs IRG7PH35UD1PBF
IGBT W/ULTRA-LOW VF DIODE FOR IN

IGBT W/ULTRA-LOW VF DIODE FOR IN

Supplier's Site Datasheet
Igbt,n Channel,diode,1200V,50A,to-247Ac; Continuous Collector Current Infineon - 41T2864 - Newark, An Avnet Company
Chicago, IL, United States
Igbt,n Channel,diode,1200V,50A,to-247Ac; Continuous Collector Current Infineon
41T2864
Igbt,n Channel,diode,1200V,50A,to-247Ac; Continuous Collector Current Infineon 41T2864
IGBT,N CHANNEL,DIODE,1200V, 50A,TO-247AC; Continuous Collector Current:50A; Collector Emitter Saturation Voltage:1.9V; Power Dissipation:179W; Collector Emitter Voltage Max:1.2kV; No. of Pins:3Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

IGBT,N CHANNEL,DIODE,1200V,50A,TO-247AC; Continuous Collector Current:50A; Collector Emitter Saturation Voltage:1.9V; Power Dissipation:179W; Collector Emitter Voltage Max:1.2kV; No. of Pins:3Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1040742-IRG7PH35UD1PBF IRG7PH35UD1PBF-ND 279-IRG7PH35UD1PBF IRG7PH35UD1PBF IRG7PH35UD1PBF 41T2864
Product Name IGBTs - Single - IRG7PH35UD1PBF Single IGBTs 1200V 50A 179W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs Igbt,n Channel,diode,1200V,50A,to-247Ac; Continuous Collector Current Infineon
VCE(on) 2.2 volts
PD 179000 milliwatts 179000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Package Type TO-247; SOT3; TO-247AC TO-247; TO-247-3 Tube TO-247; TO-247-3 TO-3; TO-247
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - RJP4055DPP-91#T2 - 891800-RJP4055DPP-91#T2 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKW50N65DF5 - AIKW50N65DF5 - Infineon Technologies AG
Specs
VCE(on) 650 volts
Switching Speed 15 to 120 kHz
tr 12 ns
View Details
IGBT - 138154768 - Radwell International
Fuji Electric Corp. of America
View Details