Infineon Technologies AG 1200V 50A 179W IGBT Transistor IRG7PH35UD1MPBF

Description
IGBT 1200V 50A 179W TO247AD Product overview: IRG7PH35UD1MPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 50A, 179W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 50A, 179W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG7PH35UD1MPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 1200V 50A 179W TO247AD Product overview: IRG7PH35UD1MPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 50A, 179W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 50A, 179W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG7PH35UD1MPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 50A 179W IGBT Transistor
279-IRG7PH35UD1MPBF
1200V 50A 179W IGBT Transistor 279-IRG7PH35UD1MPBF
IGBT 1200V 50A 179W TO247AD Product overview: IRG7PH35UD1MPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 50A, 179W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 50A, 179W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG7PH35UD1MPBF can be used for catalog matching and distributor lookup.

IGBT 1200V 50A 179W TO247AD Product overview: IRG7PH35UD1MPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 50A, 179W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 50A, 179W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG7PH35UD1MPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 972759-IRG7PH35UD1MPBF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
972759-IRG7PH35UD1MPBF
Discrete Semiconductor Products - Transistors - IGBTs - Single 972759-IRG7PH35UD1MPBF
Win Source Part Number: 972759-IRG7PH35UD1MP BF Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 25 Power - Max: 179 W IGBT Type: Trench Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector (Ic) (Max): 50 A Current - Collector Pulsed (Icm): 150 A Vce(on) (Max) @ Vge, Ic: 2.2V @ 15V, 20A Switching Energy: 620µJ (off) Input Type: Standard Gate Charge: 130 nC Td (on/off) @ 25°C: -/160ns Test Condition: 600V, 20A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247AD Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP001537510 Base Product Number: IRG7PH35 Product Status: Obsolete

Win Source Part Number: 972759-IRG7PH35UD1MPBF
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 25
Power - Max: 179 W
IGBT Type: Trench
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 50 A
Current - Collector Pulsed (Icm): 150 A
Vce(on) (Max) @ Vge, Ic: 2.2V @ 15V, 20A
Switching Energy: 620µJ (off)
Input Type: Standard
Gate Charge: 130 nC
Td (on/off) @ 25°C: -/160ns
Test Condition: 600V, 20A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AD
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP001537510
Base Product Number: IRG7PH35
Product Status: Obsolete

Buy Now Datasheet
Single IGBTs - IRG7PH35UD1MPBF-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench 1200V 50A 179W Through Hole TO-247AD

IGBT Trench 1200V 50A 179W Through Hole TO-247AD

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG7PH35UD1MPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG7PH35UD1MPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG7PH35UD1MPBF
IGBT W/ULTRA-LOW VF DIODE FOR IN

IGBT W/ULTRA-LOW VF DIODE FOR IN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRG7PH35UD1MPBF 972759-IRG7PH35UD1MPBF IRG7PH35UD1MPBF-ND IRG7PH35UD1MPBF
Product Name 1200V 50A 179W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data