Infineon Technologies AG Single IGBTs IRG7PH30K10DPBF

Description
IGBT Trench 1200V 30A 180W Through Hole TO-247AC
Request a Quote Datasheet
Description
IGBT Trench 1200V 30A 180W Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRG7PH30K10DPBF-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench 1200V 30A 180W Through Hole TO-247AC

IGBT Trench 1200V 30A 180W Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
1200V 30A 180W IGBT Transistor
279-IRG7PH30K10DPBF
1200V 30A 180W IGBT Transistor 279-IRG7PH30K10DPBF
IGBT 1200V 30A 180W TO247AC Product overview: IRG7PH30K10DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A, 180W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 30A, 180W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG7PH30K10DPBF can be used for catalog matching and distributor lookup.

IGBT 1200V 30A 180W TO247AC Product overview: IRG7PH30K10DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A, 180W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 30A, 180W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG7PH30K10DPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRG7PH30K10DPBF - 1047334-IRG7PH30K10DPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG7PH30K10DPBF
1047334-IRG7PH30K10DPBF
IGBTs - Single - IRG7PH30K10DPBF 1047334-IRG7PH30K10DPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047334-IRG7PH30K10D PBF Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 140ns IGBT Type: Trench Input Type: Standard Gate Charge: 45nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AC Maximum Current Collector: 30A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 180W Pulsed Collector Current: 27A Collector-emitter saturation voltage(Max): 2.35V @ 15V, 9A Total Switching Energy(Ets): 530μJ (on), 380μJ (off) Turn-on and Turn-off delay time: 14ns/110ns Testing Conditions: 600V, 9A, 22 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Quantity per package: 25

Manufacturer: Infineon Technologies
Win Source Part Number: 1047334-IRG7PH30K10DPBF
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 140ns
IGBT Type: Trench
Input Type: Standard
Gate Charge: 45nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AC
Maximum Current Collector: 30A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 180W
Pulsed Collector Current: 27A
Collector-emitter saturation voltage(Max): 2.35V @ 15V, 9A
Total Switching Energy(Ets): 530μJ (on), 380μJ (off)
Turn-on and Turn-off delay time: 14ns/110ns
Testing Conditions: 600V, 9A, 22 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Quantity per package: 25

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG7PH30K10DPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG7PH30K10DPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG7PH30K10DPBF
IGBT 1200V 30A 180W TO247AC

IGBT 1200V 30A 180W TO247AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRG7PH30K10DPBF-ND 279-IRG7PH30K10DPBF 1047334-IRG7PH30K10DPBF IRG7PH30K10DPBF
Product Name Single IGBTs 1200V 30A 180W IGBT Transistor IGBTs - Single - IRG7PH30K10DPBF Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; TO-247-3 Tube TO-247; SOT3; TO-247AC
Packing Method Tube Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data