Infineon Technologies AG 330V 70A 160W IGBT Transistor IRG6S330U

Description
IGBT 330V 70A 160W D2PAK Product overview: IRG6S330U from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330V, 70A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 330V, 70A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG6S330U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 330V 70A 160W D2PAK Product overview: IRG6S330U from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330V, 70A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 330V, 70A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG6S330U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330V 70A 160W IGBT Transistor
279-IRG6S330U
330V 70A 160W IGBT Transistor 279-IRG6S330U
IGBT 330V 70A 160W D2PAK Product overview: IRG6S330U from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330V, 70A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 330V, 70A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG6S330U can be used for catalog matching and distributor lookup.

IGBT 330V 70A 160W D2PAK Product overview: IRG6S330U from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330V, 70A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 330V, 70A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG6S330U can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - IRG6S330U - 069662-IRG6S330U - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG6S330U
069662-IRG6S330U
IGBTs - Single - IRG6S330U 069662-IRG6S330U
Manufacturer: Infineon Technologies Win Source Part Number: 069662-IRG6S330U Packaging: Tube/Rail Mounting: SMD (SMT) IGBT Type: Trench Input Type: Standard Gate Charge: 86nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2PAK Maximum Current Collector: 70A VCEO Maximum Collector-Emitter Breakdown Voltage: 330V Maximum Power Dissipation: 160W Collector-emitter saturation voltage(Max): 2.1V @ 15V, 70A Turn-on and Turn-off delay time: 39ns/120ns Testing Conditions: 196V, 25A, 10 Ohm Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 069662-IRG6S330U
Packaging: Tube/Rail
Mounting: SMD (SMT)
IGBT Type: Trench
Input Type: Standard
Gate Charge: 86nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D2PAK
Maximum Current Collector: 70A
VCEO Maximum Collector-Emitter Breakdown Voltage: 330V
Maximum Power Dissipation: 160W
Collector-emitter saturation voltage(Max): 2.1V @ 15V, 70A
Turn-on and Turn-off delay time: 39ns/120ns
Testing Conditions: 196V, 25A, 10 Ohm
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRG6S330U 069662-IRG6S330U
Product Name 330V 70A 160W IGBT Transistor IGBTs - Single - IRG6S330U
PD 160000 milliwatts 160000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKB40N65DH5 - AIKB40N65DH5 - Infineon Technologies AG
Specs
VCE(on) 650 volts
Switching Speed 15 to 100 kHz
Package Type TO-263; PG-TO263-3
View Details
IGBTs - Modules - DDB2U30N08VRBOMA1307 - 888017-DDB2U30N08VRBOMA1307 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT Module
View Details
Discrete IGBT Modules With diode - XS series (7th-Gen) Model: FGZ75XS65C - Fuji Electric Corp. of America
Specs
VCES 650 volts
IC(max) 75 amps
Switching Speed 20 kHz
View Details