Infineon Technologies AG 330V 50A 114W IGBT Transistor IRG6S320UTRLPBF

Description
IGBT 330V 50A 114W D2PAK Product overview: IRG6S320UTRLPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330V, 50A, 114W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 330V, 50A, 114W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG6S320UTRLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 330V 50A 114W D2PAK Product overview: IRG6S320UTRLPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330V, 50A, 114W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 330V, 50A, 114W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG6S320UTRLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330V 50A 114W IGBT Transistor
279-IRG6S320UTRLPBF
330V 50A 114W IGBT Transistor 279-IRG6S320UTRLPBF
IGBT 330V 50A 114W D2PAK Product overview: IRG6S320UTRLPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330V, 50A, 114W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 330V, 50A, 114W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG6S320UTRLPBF can be used for catalog matching and distributor lookup.

IGBT 330V 50A 114W D2PAK Product overview: IRG6S320UTRLPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330V, 50A, 114W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 330V, 50A, 114W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG6S320UTRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRG6S320UTRLPBF - 1047332-IRG6S320UTRLPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG6S320UTRLPBF
1047332-IRG6S320UTRLPBF
IGBTs - Single - IRG6S320UTRLPBF 1047332-IRG6S320UTRLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047332-IRG6S320UTRL PBF Packaging: Reel - TR Mounting: SMD (SMT) IGBT Type: Trench Input Type: Standard Gate Charge: 46nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2PAK Maximum Current Collector: 50A VCEO Maximum Collector-Emitter Breakdown Voltage: 330V Maximum Power Dissipation: 114W Collector-emitter saturation voltage(Max): 1.65V @ 15V, 24A Turn-on and Turn-off delay time: 24ns/89ns Testing Conditions: 196V, 12A, 10 Ohm Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Infineon Technologies
Win Source Part Number: 1047332-IRG6S320UTRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
IGBT Type: Trench
Input Type: Standard
Gate Charge: 46nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D2PAK
Maximum Current Collector: 50A
VCEO Maximum Collector-Emitter Breakdown Voltage: 330V
Maximum Power Dissipation: 114W
Collector-emitter saturation voltage(Max): 1.65V @ 15V, 24A
Turn-on and Turn-off delay time: 24ns/89ns
Testing Conditions: 196V, 12A, 10 Ohm
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRG6S320UTRLPBF 1047332-IRG6S320UTRLPBF
Product Name 330V 50A 114W IGBT Transistor IGBTs - Single - IRG6S320UTRLPBF
PD 114000 milliwatts 114000 milliwatts
Unlock Full Specs
to access all available technical data